Bluetools 539-DPT2500

Description
The CDI Model DPT series of torque multipliers are constructed of a two piece aluminum housing, special gear train, a stainless steel reaction device and a digital torque display. The display measures output torque directly in foot pounds when the load is reacted through the two pins on the output side of the housing. This reaction force is transferred to the electronics, which in turn sends the signal to the digital display for precise torque readings to the nearest foot pound. An adapter is required to interface with the application. Digital Readout Accuracy: ± 2% of indicated value, CW and CCW, from 10% to 100% of full scale Easy Zero Adjust Powered by 9 volt Battery Balanced Precision Gear Train Heavy Duty Pawl Ratchet For Quick and Easy Alignment Side Loading Eliminated Clockwise or Counterclockwise operation Zero Back-Lash Indicated Fastener Relaxation to Nearest Foot Pound Accurate from -25 to 120 degrees Fahrenheit Model DPT2500 - This is a make-to-order item. Capacity: 0-2500 in.lb., in 1 ft.lb. increments Size: 11"W x 8"H x 6-1/4"D Weight: 38 lb. Input: 3/8" female with 3/8" sq. drive supplied Output: 1" sq. female with 8" long 1" sq. male drive supplied 2500 KIT includes carrying case, output shaft, and crank handle For Reaction Arm for DPT2500, order Part Number 539-TRB1200. Contact BlueTools.com at 1-336-282-2020 to order your CDI DPT torque multiplier today.
Description
The CDI Model DPT series of torque multipliers are constructed of a two piece aluminum housing, special gear train, a stainless steel reaction device and a digital torque display. The display measures output torque directly in foot pounds when the load is reacted through the two pins on the output side of the housing. This reaction force is transferred to the electronics, which in turn sends the signal to the digital display for precise torque readings to the nearest foot pound. An adapter is required to interface with the application. Digital Readout Accuracy: ± 2% of indicated value, CW and CCW, from 10% to 100% of full scale Easy Zero Adjust Powered by 9 volt Battery Balanced Precision Gear Train Heavy Duty Pawl Ratchet For Quick and Easy Alignment Side Loading Eliminated Clockwise or Counterclockwise operation Zero Back-Lash Indicated Fastener Relaxation to Nearest Foot Pound Accurate from -25 to 120 degrees Fahrenheit Model DPT2500 - This is a make-to-order item. Capacity: 0-2500 in.lb., in 1 ft.lb. increments Size: 11"W x 8"H x 6-1/4"D Weight: 38 lb. Input: 3/8" female with 3/8" sq. drive supplied Output: 1" sq. female with 8" long 1" sq. male drive supplied 2500 KIT includes carrying case, output shaft, and crank handle For Reaction Arm for DPT2500, order Part Number 539-TRB1200. Contact BlueTools.com at 1-336-282-2020 to order your CDI DPT torque multiplier today.

Suppliers

Company
Product
Description
Supplier Links
539-DPT2500 -  - Bluetools
Greensboro, NC, USA
539-DPT2500
539-DPT2500
The CDI Model DPT series of torque multipliers are constructed of a two piece aluminum housing, special gear train, a stainless steel reaction device and a digital torque display. The display measures output torque directly in foot pounds when the load is reacted through the two pins on the output side of the housing. This reaction force is transferred to the electronics, which in turn sends the signal to the digital display for precise torque readings to the nearest foot pound. An adapter is required to interface with the application. Digital Readout Accuracy: ± 2% of indicated value, CW and CCW, from 10% to 100% of full scale Easy Zero Adjust Powered by 9 volt Battery Balanced Precision Gear Train Heavy Duty Pawl Ratchet For Quick and Easy Alignment Side Loading Eliminated Clockwise or Counterclockwise operation Zero Back-Lash Indicated Fastener Relaxation to Nearest Foot Pound Accurate from -25 to 120 degrees Fahrenheit Model DPT2500 - This is a make-to-order item. Capacity: 0-2500 in.lb., in 1 ft.lb. increments Size: 11"W x 8"H x 6-1/4"D Weight: 38 lb. Input: 3/8" female with 3/8" sq. drive supplied Output: 1" sq. female with 8" long 1" sq. male drive supplied 2500 KIT includes carrying case, output shaft, and crank handle For Reaction Arm for DPT2500, order Part Number 539-TRB1200. Contact BlueTools.com at 1-336-282-2020 to order your CDI DPT torque multiplier today.

The CDI Model DPT series of torque multipliers are constructed of a two piece aluminum housing, special gear train, a stainless steel reaction device and a digital torque display. The display measures output torque directly in foot pounds when the load is reacted through the two pins on the output side of the housing. This reaction force is transferred to the electronics, which in turn sends the signal to the digital display for precise torque readings to the nearest foot pound. An adapter is required to interface with the application.

  • Digital Readout
  • Accuracy: ± 2% of indicated value, CW and CCW, from 10% to 100% of full scale
  • Easy Zero Adjust
  • Powered by 9 volt Battery
  • Balanced Precision Gear Train
  • Heavy Duty Pawl Ratchet For Quick and Easy Alignment
  • Side Loading Eliminated
  • Clockwise or Counterclockwise operation
  • Zero Back-Lash
  • Indicated Fastener Relaxation to Nearest Foot Pound
  • Accurate from -25 to 120 degrees Fahrenheit

Model DPT2500 - This is a make-to-order item.

  • Capacity: 0-2500 in.lb., in 1 ft.lb. increments
  • Size: 11"W x 8"H x 6-1/4"D
  • Weight: 38 lb.
  • Input: 3/8" female with 3/8" sq. drive supplied
  • Output: 1" sq. female with 8" long 1" sq. male drive supplied
  • 2500 KIT includes carrying case, output shaft, and crank handle

For Reaction Arm for DPT2500, order Part Number 539-TRB1200.

Contact BlueTools.com at 1-336-282-2020 to order your CDI DPT torque multiplier today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-DPT2500
Unlock Full Specs
to access all available technical data

Similar Products

Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Torque Testers - 2522778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Model M5I - Force/torque indicator, 110V - M5I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Output Frequency
Sampling Frequency 7000 Hz
View Details