Bluetools 539-900-2-01KIT

Description
The CDI joint rate simulator adapter, 900-2-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 400 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 3/8" Capacity: 400 in.lb. Adapter Bits: 3/8" Square Female x 3/18" Male Hex Load Screw: 7/16 - 20 x 1.5 Joint rate simulator adapters are also available in 50 in.lb. (Order No. 539-900-0-1KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.
Description
The CDI joint rate simulator adapter, 900-2-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 400 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 3/8" Capacity: 400 in.lb. Adapter Bits: 3/8" Square Female x 3/18" Male Hex Load Screw: 7/16 - 20 x 1.5 Joint rate simulator adapters are also available in 50 in.lb. (Order No. 539-900-0-1KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

Suppliers

Company
Product
Description
Supplier Links
Greensboro, NC, USA
539-900-2-01KIT
539-900-2-01KIT
The CDI joint rate simulator adapter, 900-2-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 400 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints. Tester Drive: 3/8" Capacity: 400 in.lb. Adapter Bits: 3/8" Square Female x 3/18" Male Hex Load Screw: 7/16 - 20 x 1.5 Joint rate simulator adapters are also available in 50 in.lb. (Order No. 539-900-0-1KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

The CDI joint rate simulator adapter, 900-2-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater has a capacity of 400 in.lb. The joint rate adapter is placed on top of square drive of ETT or CDI's transducers and secured with a set screw. An adapter bit is inserted into the power tool and is mated to top of the joint rate adapter. By stacking belleville washers in set patterns, the joint rate adapter can simulate soft, medium or hard joints.

  • Tester Drive: 3/8"
  • Capacity: 400 in.lb.
  • Adapter Bits: 3/8" Square Female x 3/18" Male Hex
  • Load Screw: 7/16 - 20 x 1.5

Joint rate simulator adapters are also available in 50 in.lb. (Order No. 539-900-0-1KIT) and 1000 in.lb. capacities (539-900-3-01KIT). Contact BlueTools.com to order the right joint rate adapter for your application.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Force and Torque Instruments
Product Name 539-900-2-01KIT
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - M5-300 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 337 lbs (153 kg)
Output Frequency
View Details
Torque Testers - 2217470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details