CUI Inc. Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
100W, 2.5V, 40A, single output, quarter brick
115.5W, 3.3V, 35A, single output, quarter brick
117W, 9.0V, 13A, single output, quarter brick
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 11.4~12.6 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 22.8~25.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.75~5.25 Vdc Input Range
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.83 A, 10 W
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.7 A, 20 W
12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 66~160 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 18~36 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 36~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 9~36 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 9~36 Vdc Input Range
12/ -12 Vdc, 0.08/ 0.08 A, 2 W
12/-12 Vdc, 0.042 A, 1 W, 11.4~12.6 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 22.8~25.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.75~5.25 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
120W, 12V, 10A, single output, quarter brick
125W, 5.0V, 25A, single output, quarter brick
13.2W, 3.3V, 4000mA, single output, isolated DC-DC
14.4W, 1.8V, 8000mA, single output, isolated DC-DC
15 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
15 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range
15 Vdc, 0.067 A, 1 W
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.67 A, 10 W
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 1 A, 15 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.4 A, 20 W
15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range
15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 18~75 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 9~36 Vdc Input Range
15/ -15 Vdc, 0.07/ 0.07 A, 2 W
15/-15 Vdc, 0.033 A, 1 W, 11.4~12.6 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 22.8~25.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.75~5.25 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range
15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
16 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range
20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
20 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
20W, 12/-12V, 833mA, dual output, isolated DC-DC
20W, 12V, 1670mA, single output, isolated DC-DC
20W, 15/-15V, 666mA, dual output, isolated DC-DC
20W, 15V, 1330mA, single output, isolated DC-DC
20W, 2.5V, 8000mA, single output, isolated DC-DC
20W, 3.3V, 6000mA, single output, isolated DC-DC
20W, 5/-5V, 2000mA, dual output, isolated DC-DC
20W, 5V, 4000mA, single output, isolated DC-DC
24 Vdc, 0.042 A, 1 W
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.42 A, 10 W
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.63 A, 15 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 0.9 A, 20 W
24 Vdc, 14.6 A, 350 W, 18~36 Vdc Input Range
24 Vdc, 14.6 A, 350 W, 36~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 6.5 A, 150 W, 66~160 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range
24W, 12V, 2000mA, single output, isolated DC-DC
24W, 15V, 1600mA, single output, isolated DC-DC
25W, 5V, 5000mA, single output, isolated DC-DC
28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range
28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 18~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 36~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 18~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 18~75 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 9~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range
3.3 Vdc, 1.2 A, 4 W
3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 18~75 Vdc Input Range
3.3 Vdc, 12 A, 40 W, 9~36 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range
3.3 Vdc, 2.4 A, 8 W
3.3 Vdc, 20 A, 66 W, 18~75 Vdc Input Range
3.3 Vdc, 20 A, 66 W, 9~36 Vdc Input Range
3.3 Vdc, 3 A, 10 W
3.3 Vdc, 30 A, 99 W, 18~75 Vdc Input Range
3.3 Vdc, 30 A, 99 W, 9~36 Vdc Input Range
3.3 Vdc, 4 A, 13.2 W
3.3 Vdc, 50 A, 165 W, 10~36 Vdc Input Range
3.3 Vdc, 50 A, 165 W, 18~75 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 18~36 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 36~75 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~48 Vdc Input Range
30W, 12V, 2500mA, single output, isolated DC-DC
30W, 15V, 2000mA, single output, isolated DC-DC
30W, 3.3V, 6000mA, single output, isolated DC-DC
30W, 3.3V, 7500mA, single output, isolated DC-DC
30W, 5V, 6000mA, single output, isolated DC-DC
37.5W, 2.5V, 15A, single output, half brick
40W, 1.0V, 40A, single output, quarter brick
48 Vdc, 0.31 A, 15 W
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range
48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 18~75 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 18~75 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 9~36 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range
48W, 1.2V, 40A, single output, quarter brick
49.5W, 3.3V, 15A, single output, half brick
5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
5 A Output Current, 8.3~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
5 Vdc, 0.15 A, 0.75 W, 11.4~12.6 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 22.8~25.2 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.20 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.20 A, 1 W
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 1.2 A, 6 W
5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range
5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range
5 Vdc, 12 A, 60 W, 18~75 Vdc Input Range
5 Vdc, 12 A, 60 W, 9~36 Vdc Input Range
5 Vdc, 15 A, 75 W, 18~75 Vdc Input Range
5 Vdc, 15 A, 75 W, 9~36 Vdc Input Range
5 Vdc, 2 A, 10 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W, 9~36 Vdc Input Range
5 Vdc, 3 A, 15 W
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 30 A, 150 W, 18~75 Vdc Input Range
5 Vdc, 30 A, 150 W, 66~160 Vdc Input Range
5 Vdc, 30 A, 150 W, 9~36 Vdc Input Range
5 Vdc, 4 A, 20 W
5 Vdc, 40 A, 200 W, 10~36 Vdc Input Range
5 Vdc, 40 A, 200 W, 18~75 Vdc Input Range
5 Vdc, 70 A, 350 W, 18~36 Vdc Input Range
5 Vdc, 70 A, 350 W, 36~75 Vdc Input Range
5 W, 12 V, Single Output, Open PCB, Medical Type
5 W, 15 V, Single Output, Open PCB, Medical Type
5 W, 18 V, Single Output, Open PCB, Medical Type
5 W, 24 V, Single Output, Open PCB, Medical Type
5 W, 3.3 V Single Output, Open PCB, Medical Type
5 W, 5 V, Single Output, Open PCB, Medical Type
5/-5 Vdc, 0.1 A, 1 W, 11.4~12.6 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 22.8~25.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.75~5.25 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.2/0.2 A, 2 W
5W, 9 V, Single Output, Open PCB, Medical Type
60W, 1.5V, 40A, single output, quarter brick
72W, 1.8V, 40A, single output, quarter brick
75W, 12V, 6.25A, single output, half brick
75W, 15V, 5A, single output, half brick
75W, 24V, 3.13A, single output, half brick
75W, 5V, 15A, single output, half brick
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.67 A, 6 W
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 2.3 A, 20 W
9/-9 Vdc, 0.056 A, 1 W, 11.4~12.6 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 22.8~25.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.75~5.25 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range

<< Prev Next >>