CUI Inc. Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.167 A, 2 W | |
| 12 Vdc, 0.25 A, 3 W | |
| 12 Vdc, 0.42 A, 5 W | |
| 12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range | |
| 12 Vdc, 0.9 A, 10 W | |
| 12 Vdc, 1 A, 12 W, 16~36 Vdc Input Range | |
| 12 Vdc, 1 A, 6 W, 16~36 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W | |
| 12 Vdc, 1.6 A, 20 W | |
| 12 Vdc, 2.1 A, 25 W | |
| 15 Vdc, 0.067 A, 1 W | |
| 15 Vdc, 0.133 A, 2 W | |
| 15 Vdc, 0.2 A, 3 W | |
| 15 Vdc, 0.33 A, 5 W | |
| 15 Vdc, 0.5 A, 7.5 W, 19~36 Vdc Input Range | |
| 15 Vdc, 0.7 A, 10 W | |
| 15 Vdc, 1 A, 15 W, 20~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 1.3 A, 20 W | |
| 15 Vdc, 1.6 A, 25 W | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.083 A, 2 W | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.23 A, 5.5 W | |
| 24 Vdc, 0.45 A, 10 W | |
| 24 Vdc, 0.625 A, 15 W | |
| 24 Vdc, 0.85 A, 20 W | |
| 24 Vdc, 1.1 A, 25 W | |
| 3.3 Vdc, 0.3 A, 1 W | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.75~36 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W | |
| 3.3 Vdc, 0.7 A, 2.3 W | |
| 3.3 Vdc, 1 A, 1.65 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 1.25 A, 4.2 W | |
| 3.3 Vdc, 2 A, 6.6 W | |
| 3.3 Vdc, 3 A, 9.9 W | |
| 3.3 Vdc, 4.1 A, 13.5 W | |
| 30W, 5V, 6000mA, single output, isolated DC-DC | |
| 48 Vdc, 0.32 A, 15 W | |
| 48 Vdc, 0.5 A, 25 W | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W | |
| 5 Vdc, 0.5 A, 2.5 W, 6.5~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 2.5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 3 A, 15 W | |
| 5 Vdc, 3.5 A, 17.5 W | |
| 5 Vdc, 4.1 A, 20.5 W | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.22 A, 2 W | |
| 9 Vdc, 0.33 A, 3 W | |
| 9 Vdc, 0.5 A, 4.5 W, 12~36 Vdc Input Range | |
| 9 Vdc, 0.55 A, 5 W | |
| 9 Vdc, 1 A, 4.5 W, 13~36 Vdc Input Range | |
| 9 Vdc, 1.1 A, 10 W | |
| 9 Vdc, 1.6 A, 15 W | |
| 9 Vdc, 2.2 A, 20 W | |
| 9 Vdc, 2.5 A, 22.5 W |
| << Prev |