OMRON Automation and Safety Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts) Snap-action contact with certified direct opening operation. Direct opening mechanism (NC contacts...

<< Prev Next >>