OMRON Automation and Safety Machine Safeguarding - Safety Limit Switches D4B-[]N

Description
Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts) Snap-action contact with certified direct opening operation. Direct opening mechanism (NC contacts only) added to enable opening contacts when faults occur, such as fused contacts Safety of lever settings ensured using a mechanism that engages a gear between the operating position indicator plate and the lever Equipped with a mechanism that indicates the applicable operating zone, as well as push-button switching to control left and right motion Head seal structure strengthened to improve seal properties (TUV: IEC IP67, UL: NEMA 3, 4, 4X, 6P, and 13) Wide standard operating temperature range: -40 to 80°C Models with gold-plated contacts to enable handling microloads Certified standards: UL, CSA, EN (TUV), and CC
Description
Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts) Snap-action contact with certified direct opening operation. Direct opening mechanism (NC contacts only) added to enable opening contacts when faults occur, such as fused contacts Safety of lever settings ensured using a mechanism that engages a gear between the operating position indicator plate and the lever Equipped with a mechanism that indicates the applicable operating zone, as well as push-button switching to control left and right motion Head seal structure strengthened to improve seal properties (TUV: IEC IP67, UL: NEMA 3, 4, 4X, 6P, and 13) Wide standard operating temperature range: -40 to 80°C Models with gold-plated contacts to enable handling microloads Certified standards: UL, CSA, EN (TUV), and CC

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Safety Limit Switches
D4B-[]N
Machine Safeguarding - Safety Limit Switches D4B-[]N
Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts) Snap-action contact with certified direct opening operation. Direct opening mechanism (NC contacts only) added to enable opening contacts when faults occur, such as fused contacts Safety of lever settings ensured using a mechanism that engages a gear between the operating position indicator plate and the lever Equipped with a mechanism that indicates the applicable operating zone, as well as push-button switching to control left and right motion Head seal structure strengthened to improve seal properties (TUV: IEC IP67, UL: NEMA 3, 4, 4X, 6P, and 13) Wide standard operating temperature range: -40 to 80°C Models with gold-plated contacts to enable handling microloads Certified standards: UL, CSA, EN (TUV), and CC

Safety category 4

Meets Standards

EN60947-5-1; GS-ET-15; SUVA; UL508; CSA C22.2 No.14; GB14048.5

  • Application Standard Number: EN81 (Lifts)
  • Snap-action contact with certified direct opening operation.
  • Direct opening mechanism (NC contacts only) added to enable opening contacts when faults occur, such as fused contacts
  • Safety of lever settings ensured using a mechanism that engages a gear between the operating position indicator plate and the lever
  • Equipped with a mechanism that indicates the applicable operating zone, as well as push-button switching to control left and right motion
  • Head seal structure strengthened to improve seal properties (TUV: IEC IP67, UL: NEMA 3, 4, 4X, 6P, and 13)
  • Wide standard operating temperature range: -40 to 80°C
  • Models with gold-plated contacts to enable handling microloads
  • Certified standards: UL, CSA, EN (TUV), and CC
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Linear Limit Switches
Product Number D4B-[]N
Product Name Machine Safeguarding - Safety Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Lever
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Plunger Switch - 144002 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open
Linear Actuator Types Pushbutton or Plunger
View Details