OMRON Automation and Safety Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Upgraded safety limit switches based on the... | |
| Small Safety Limit Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) One of the smallest class of... |
| << Prev | Next >> |