ABB Measurement & Analytics Datasheets for Conductivity and Resistivity Meters
Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more
| Product Name | Notes |
|---|---|
| Overview The AWT210 offers the power of advanced digital communications in a simple, flexible design, enabling you to get up and running quickly. 'Easy Setup' sensor configuration menus provide step-by-step... | |
| ABB's Endura family of analytical transmitters are designed for the requirements of industrial customers. These 24 V DC transmitters are used in measurement and control applications across a broad range... | |
| AV412 UV254 dual-channel, low- and high-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the... | |
| The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is... | |
| The Aztec 600 color analyzer has been designed specifically for the measurement of water color through the drinking water treatment process for coagulation optimization. The Aztec 600 on-line color monitor... | |
| The Aztec 600 colorimetric iron analyzer enables accurate control of iron removal processes and residual coagulant monitoring. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system,... | |
| The Aztec 600 high range manganese analyzer provides a wide operating range of up to 10 ppm Mn (10 mg/l), making it ideal for monitoring manganese levels in source waters. | |
| The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration,... | |
| The Aztec 600 low range manganese analyzer provides a very low limit of detection of just 0.001 ppm (1 ppb) to enable accurate monitoring of manganese levels in treated waters. |