ABB Measurement & Analytics Datasheets for Flow Transmitters

Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more

Product Name Notes
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 (½, 1 and 1½ in.) and is designed...
Keep the existing Sensor and connect to new FET680 Upgrade Transmitter enabling for most recent Features and Functionality without the Need for shutting down you process. Continue & extend the...
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase...
PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB’s new 266 series DP and multivariable transmitters, all of which have optional Through...
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal...
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are...
The design of the flowmeter offers a wide range of industry specific liners, electrodes and sizes to meet the needs. The powerful transmitter is easy to use and provides a...
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose...
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized...
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the...
WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster...