ABB Measurement & Analytics Fluoride analyzer Aztec AFM631

Description
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Continuous measurement using ISE technology – Automatic 2-point calibration – Buffered measurement for maximum accuracy – Low reagent consumption (up to 3 months continuous measurement before reagent replenishment) – Temperature-controle d flow cell for measurement stability – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.1 to 100 ppm F (0.1 to 100 mg/l) Measurement Principle Combination fluoride ion-selective electrode Measurement mode Continuous Accuracy / maximum measured error ±2 % of reading or ±0.02 ppm for 0.1 to 10 ppm (whichever is the greater) ±3 % of reading for 10 to 100 ppm Repeatability ±2 % of reading or ±0.02 ppm (whichever is the greater) Response time Normal operating mode: T90 typically 5 mins EcoMode: T90 typically <7.5 mins Resolution 0.001 ppm for 0 to 10 ppm 0.01 ppm for 10 to 100 ppm Calibration 2-point, automatic calibration Measurement units mg/l, ppm, ppb, μg/l
Request a Quote Datasheet
Description
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Continuous measurement using ISE technology – Automatic 2-point calibration – Buffered measurement for maximum accuracy – Low reagent consumption (up to 3 months continuous measurement before reagent replenishment) – Temperature-controle d flow cell for measurement stability – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.1 to 100 ppm F (0.1 to 100 mg/l) Measurement Principle Combination fluoride ion-selective electrode Measurement mode Continuous Accuracy / maximum measured error ±2 % of reading or ±0.02 ppm for 0.1 to 10 ppm (whichever is the greater) ±3 % of reading for 10 to 100 ppm Repeatability ±2 % of reading or ±0.02 ppm (whichever is the greater) Response time Normal operating mode: T90 typically 5 mins EcoMode: T90 typically <7.5 mins Resolution 0.001 ppm for 0 to 10 ppm 0.01 ppm for 10 to 100 ppm Calibration 2-point, automatic calibration Measurement units mg/l, ppm, ppb, μg/l
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluoride analyzer - Aztec AFM631 - ABB Measurement & Analytics
Zurich, Switzerland
Fluoride analyzer
Aztec AFM631
Fluoride analyzer Aztec AFM631
The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode. Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and maintain. Users benefits from: – Continuous measurement using ISE technology – Automatic 2-point calibration – Buffered measurement for maximum accuracy – Low reagent consumption (up to 3 months continuous measurement before reagent replenishment) – Temperature-controle d flow cell for measurement stability – Intuitive software with full color graphical display – Data logging and graphical process trending – Full audit trail capability – Secure data archiving to SD Card Data Measurement range 0.1 to 100 ppm F (0.1 to 100 mg/l) Measurement Principle Combination fluoride ion-selective electrode Measurement mode Continuous Accuracy / maximum measured error ±2 % of reading or ±0.02 ppm for 0.1 to 10 ppm (whichever is the greater) ±3 % of reading for 10 to 100 ppm Repeatability ±2 % of reading or ±0.02 ppm (whichever is the greater) Response time Normal operating mode: T90 typically 5 mins EcoMode: T90 typically <7.5 mins Resolution 0.001 ppm for 0 to 10 ppm 0.01 ppm for 10 to 100 ppm Calibration 2-point, automatic calibration Measurement units mg/l, ppm, ppb, μg/l

The Aztec 600 ISE fluoride analyzer measures total solubilized fluoride using a combination fluoride ion-selective electrode.
Featuring ABB's intuitive menu-driven software and the robust ISE sensing system with automatic calibration, users benefit from an analyzer that is both simple-to-operate and maintain.
Users benefits from:
– Continuous measurement using ISE technology
– Automatic 2-point calibration
– Buffered measurement for maximum accuracy
– Low reagent consumption (up to 3 months continuous measurement before reagent replenishment)
– Temperature-controled flow cell for measurement stability
– Intuitive software with full color graphical display
– Data logging and graphical process trending
– Full audit trail capability
– Secure data archiving to SD Card

Data

  • Measurement range
    0.1 to 100 ppm F (0.1 to 100 mg/l)
  • Measurement Principle
    Combination fluoride ion-selective electrode
  • Measurement mode
    Continuous
  • Accuracy / maximum measured error
    ±2 % of reading or ±0.02 ppm for 0.1 to 10 ppm (whichever is the greater)
    ±3 % of reading for 10 to 100 ppm
  • Repeatability
    ±2 % of reading or ±0.02 ppm (whichever is the greater)
  • Response time
    Normal operating mode: T90 typically 5 mins
    EcoMode: T90 typically <7.5 mins
  • Resolution
    0.001 ppm for 0 to 10 ppm
    0.01 ppm for 10 to 100 ppm
  • Calibration
    2-point, automatic calibration
  • Measurement units
    mg/l, ppm, ppb, μg/l
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Ion Specific Electrode Meters
Product Number Aztec AFM631
Product Name Fluoride analyzer
Form Factor Lab / Benchtop
Water Quality Parameters ISE Meter; pH
Communication Network/Bus Compatibility PROFIBUS (optional feature)
ISE Range 0 to 100 ppm
Accuracy 0.1000 to 100 ppm
Unlock Full Specs
to access all available technical data