ABB Measurement & Analytics Datasheets for Conductivity Electrodes
Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Conductivity Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines... | |
| The 2085 conductivity cell is a retractable (withdrawable) cell designed for insertion in pipelines and vessels in most industrial applications. The retraction method enables installation without the need for costly... | |
| The AC211 conductivity cell is a screw-in cell designed for insertion in pipelines and vessels in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant... | |
| The AC212 conductivity cell is a flow-through cell designed for installation in sample lines in most industrial applications. The cells are constructed with annular carbon electrodes and are resistant to... | |
| The AC213/0 conductivity cell is designed for complete submersion in open channels and waterways. AC213/1 and AC213/2 are dip-type cells for immersion in open channels and tanks in most industrial... | |
| The AC221 conductivity cell is designed for insertion in pipelines, vessels and process sample lines in power plants, ion-exchangers, reverse osmosis and chip cleaning applications. The cells are constructed with... | |
| The TB25 conductivity cell with integral tri-clamp fitting is designed for for use in sanitary applications. A Food and Drug Administration (FDA) approved silicone potting material around the body of... | |
| The TB254 conductivity cell can be installed either in-line or used in submersible applications. In-line applications use 1 in. NPT receptacles where the sensor is either inserted and twisted 90... | |
| The TB26 conductivity cell is easily installed into process lines and vessels via the integral 3/4 in. NPT threads, submersed directly into lines and vessels via the 1/2 in. NPT... | |
| The TB264 conductivity cell can be installed either in-line using a 25 mm fitting or used for flow cell applications. In-line applications use either an existing 25 mm port or... | |
| The TB27 conductivity cell can be inserted or removed from process lines or vessels via a ball valve without disturbing the process. The TB27 sensor is designed for applications that... | |
| The TB4042 conductivity cell expands the advancements in process conductivity measurement initiated by ABB with four-electrode conductivity measurement. Unlike four-electrode sensors, toroidal sensors have no electrodes. The TB4042 toroidal conductivity... | |
| The TB451 conductivity cell has an integral Tri-Clamp fitting and is designed for use in sanitary applications. ABB offers two styles of these sensors. The first is a flush-face style... | |
| The TB454 conductivity cell combines versatility, easy access and low cost into one compact package. The sensor is suitable for either in-line or submersion installations. It fits into a 1... | |
| The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with... | |
| The TB464 conductivity cell is available with a bushing nut and union or can be retro-fitted into standard DN 25 bushings with 0.983 to 0.995 in. internal diameters. They are... | |
| The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow... | |
| The TB47 conductivity cell can be directly inserted into, or removed from, lines and vessels without disturbing the process. Designed for service in systems exceeding pressure ranges of standard hot-tap... |