ABB Measurement & Analytics Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| However it is also possible for ABB to deliver a Stressometer system with only the flatness measurement functionality i.e. without flatness control. The measurement system can then be supplied as... | |
| Material property measurement on metal strip are normally done in laboratory according to a spot test procedure. The MTG, with built-in resistivity function, measures the resistivity on-line with an accuracy... | |
| MTG Box Gauge is designed for use in aluminium break-down mills and aluminium continuous casters. | |
| The built-in clad function only requires information about the clad layers' nominal thicknesses and resistivities. The resistivities can be determined with support functions included in the scope of supply. The... | |
| The Control unit is used for integration with superior systems to enable automatic operation. For system integration there is a choice of integration interfaces: Profibus DP fieldbus communication Network communication... | |
| The foil roll has a pressductor sensor with a somewhat different design compered to the standard sensor. While sharing long-term stability e.g. no sensitivity drift and other important Pressductor characteristics... | |
| The gauge has no fragile parts or parts that will age. Therefore the MTG provides a superior long-term stability. From a maintenance point of view the system is the most... | |
| The Millmate Strip Scanner Edge Sensor is a complete unit, enclosed in corrosion-resistant bronze. In the edge sensor there are a number of electrical coils and certain circuits for signal... | |
| The roll has a completely seamless surface - there is nothing that can mark the strip. The surface, made of tungsten carbide, has a hardness of 69 HRC, thus minimizing... | |
| The standard roll uses 26 or 52 mm wide sensors for measuring flatness. The sensors are protected by shrink-on rings. Roll diameter, ring material and surface hardness are adapted to... |