ABB Measurement & Analytics Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Overview Fastest possible measuring results through direct contact of the sheathed cable with the medium Widest application ranges through optimum sheath materials Subsequent installation possible by surface mounting Optimal usage... | |
| Overview Short response time Mounting suitable for CIP For Inline or surface measuring | |
| Multipoint temperature sensors are an engineered solution based on the conditions and dimensions of an individual process plant. Mainly used for the oil & gas, petrochemicals and chemicals industry. Simple... | |
| Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. |