ABB Measurement & Analytics Datasheets for Mass Flow Switches
Mass liquid flow switches and mass gas flow switches are devices used for measuring the flow or quantity of a moving liquid or gas in terms of a unit of mass per unit time, such as pounds per minute. These devices may be sensors with electrical output or may be stand-alone instruments with local displays and controls.
Mass Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful... | |
| HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your... | |
| ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful... | |
| ProcessMaster FEP630 – The first choice for all industrial applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your... | |
| Proven to be tough, reliable and incredibly easy to work with, ProcessMaster FEP630 delivers the power to solve your most demanding process applications. This innovative, next generation electromagnetic flowmeter provides... | |
| With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification Superior... |