ABB Measurement & Analytics Datasheets for Flow Orifices and Flow Restrictors
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves.
Flow Orifices and Flow Restrictors: Learn more
| Product Name | Notes |
|---|---|
| A dual-chamber orifice fitting with double block and bleed (DBB) isolation, suitable for fiscal (custody transfer) applications in locations where – proven isolation is required and – pipeline will not/cannot... | |
| ABB standard meter runs comprise of an upstream section with 16 diameters of straight pipe and a downstream section with 8 diameters of straight pipe. The Fiscal version of the... | |
| Each assembly comprises an orifice plate mounted in (or integral with) a carrier that already has the correct tapping points fitted. | |
| Part of the orifice carrier range from ABB - Combining the convenience and ease of installation of an orifice carrier assembly, an integral, welded 3- or 5- valve manifold and... | |
| The 1330L can be ordered with internal NPT threads or flanged pipe runs, welded both upstream and downstream of the flow restriction. The orifice assembly may be directly mounted to... | |
| The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles... | |
| The FPD190 restriction plate has an orifice bore (and plate thickness) that is calculated to achieve the required restriction to the flow rate or pressure drop whilst maintaining plate integrity. | |
| The FPD201 is a single chamber orifice fitting. It enables the orifice plate to be inspected and / or replaced without removing the fitting itself from the pipeline. However, the... |