ABB Measurement & Analytics Datasheets for Liquid Level Switches

Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more

Product Name Notes
FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available...
FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing...
FEATURES: Low Cost Totally Potted Electronics Built-In Static Protection Vibration Resistant DPDT Relay Ambient Temperatures Up to 185ºF (85ºC) NEMA 4 Enclosure 5, 10 or 15 Second Time Delay OPTIONS:...
ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust...
The K-TEK MS10 is a Single-pole, Double-throw Electric Switch Capable of Sensing the Liquid Level inside a Process Vessel. The MS10 Requires No Preventative Maintenance as it is Totally Sealed.
The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect.
The PS45 is a point level (on - off) pneumatic switch device used in conjunction with the KM26 Magnetic liquid level indicator, LS Series Cage Level switch or an External...
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application...
The unique magnetic coupling action eliminates the need for seals, diaphragm springs, or torque tubes because there is no physical contact with the process. The switch configuration also has no...