ABB Measurement & Analytics Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information... | |
| The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor... | |
| The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200... | |
| The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as... | |
| The TTR200 is a rail-mount version of the TTH200 transmitter with the addition of two indicator LEDs. A green LED indicates that the transmitter is powered. A red LED would... | |
| The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display. |