ABB Measurement & Analytics Datasheets for Electro-Pneumatic Transducers
Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control.
Electro-Pneumatic Transducers: Learn more
| Product Name | Notes |
|---|---|
| The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4... | |
| The PositionMaster features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the positioner allow for... |