ABB Measurement & Analytics Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature... | |
| Deltapi N series includes a range of pneumatic transmitters suitable for reliable measurements of pressure, differential pressure, flow or level of liquids, steam and gas. Deltapi N transmitters provides a... | |
| In addition to high precision, the multivariable 266 also offers the advantage that only a single device needs to be used for the measuring point instead of several transmitters which... | |
| In addition to the plug-in terminal block, this transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy... | |
| In addition to the traditional configuration tools (local keys, LCD indicator, hand-held terminal or PC configuration software) the innovative TTG (Through The Glass) technology allows users to configure the instruments... | |
| PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to... | |
| PGS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to... | |
| Thanks to Taylor’s “All-Welded” technology in remote seal design and manufacturing, 266HRH can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary... | |
| Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266ART can offer unmatched total performances and a wide selection of options such as... | |
| Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266GRT can offer unmatched total performances and a wide selection of options such as... | |
| Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266MRT can offer unmatched total performances and a wide selection of options such as... | |
| Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266NRH can offer unmatched total performances and a wide selection of options such as... | |
| Thanks to the “All-Welded” technology inherited by Taylor in remote seal design and manufacturing, 266DRH can offer unmatched total performance and a wide selection of options such as fill fluid,... | |
| The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process... | |
| The multivariable transmitters in the 266CRH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependen t changes to the density of the fluid, the parameters... | |
| The multivariable transmitters in the 266CRT are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependen t changes to the density of the fluid, the parameters... | |
| The multivariable transmitters in the 266CSH are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependen t changes to the density of the fluid, the parameters... | |
| The multivariable transmitters in the 266CST are used for differential pressure flow measurements. Apart from pressure- and / or temperature-dependen t changes to the density of the fluid, the parameters... | |
| The unique combination of several sensor systems in a single device allows simultaneous measurement of differential pressure and absolute pressure. The sensor temperature and the absolute pressure are also used... | |
| This transmitter features in-field replaceable electronics module that thanks to the auto-configuration functionality dramatically improves plant productivity. Its intuitive plug-and-play display with easy setup procedure really helps users by saving... | |
| With a long-term stability, 266HSH grants lasting performances even in extreme ambient and process conditions. In addition to the traditional configuration tool (provided locally via local keys combined with LCD... |