ABB Measurement & Analytics Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down... | |
| Machined from a single block of stainless steel, they have exceptionally high tolerance for overloads, shock and impact, in addition to high immunity to dust and corrosion. The standard construction... | |
| The load cell is a solid tensiometer made from stainless steel with exceptional ruggedness and high spring constant in line with other Pressductor PillowBlock load cells. It can be installed... | |
| The load cell is designed to measure vertical forces in both directions in most types of web processing machinery used in the converting, plastic film, printing, textiles, and other industries. | |
| The Millmate Looper Tensiometer load cells are made in a mill proof version. The load cells are available in two sizes covering the typical measuring ranges in hot rolling mills.The... | |
| The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For... | |
| The Pressductor Radial Load Cells are ideal for applications on a wide range of web processing machinery in the converting, plastic film, printing, textiles, and other industries. | |
| Unlike load cells that measure along the vertical axis, they are not forced to sense the roll weight along with the web tension. So these load cells can be sized... | |
| Using this horizontal force component to measure strip tension can be highly advantageous. The load cell can be sized to measure just the strip tension, excluding the tare weight of... |