ABB Measurement & Analytics Datasheets for Water Quality Testing Instruments

Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Quality Testing Instruments: Learn more

Product Name Notes
ABB’s ChloroStar™ Cell (ACL410) is designed to make it easy to measure free and total chlorine levels in foul-prone applications. Focus on ease of use, operation, accuracy and reliability is...
ABB’s ChloroStar™ digital chlorine sensor (ACL420) is designed to make it easy to measure free and total chlorine levels in your plant. Focus on ease of use, operation, accuracy and...
Surfactants Sensor The UviTec Surfactants bypass sensor provides real-time measurement of surfactants in water or wastewater. The sensor utilizes UV light for measurement, continuously measuring multiple wavelengths between 200 and...
Designed for a range of different sensor types, the InFlow Multi-Cell (AZA100) modular flow cell with Steady Flow stirrer ensures consistent flow in applications with variable and low flow rates.
The 9408 Series dissolved oxygen system comprises a flat-ended sensor mounted into a relatively large diameter spherical flotation collar. This form of construction presents to the sample a surface on...
The Aztec 600 aluminum analyzer provides reliable and accurate measurement of residual aluminum to improve drinking water quality and optimize chemical usage. The Aztec 600 Aluminum is an on-line colorimetric...
The Aztec 600 colorimetric ammonia analyzer provides reliable and highly accurate measurement of low level ammonia concentrations for a wide variety of applications from drinking water influent to wastewater effluent.
The Aztec 600 ISE ammonia analyzer provides reliable and accurate measurement of ammonia concentrations for a wide variety of applications including source water monitoring and wastewater nutrient removal. The Aztec...
The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users...
The basic version is equipped with ABB’s renowned Uras26 non-dispersive IR gas analyzer and measures simultaneously and continuously SO2, CO2. Two separate gas paths allows continuous CO2/SO2 measurement of separate...
The EZTest 100 Chlorine on-site chlorine handheld calibrator makes verification simple. One time zero function allows users to keep the calibration factors without having to adjust the zero prior to...
The Navigator 500 Hydrazine is used for applications where hydrazine is used to dose boiler feedwater to reduce dissolved oxygen levels. The sensor uses an electro-chemical cell to accurately measure...
The Navigator 500 Sodium analyzer is available as a single stream analyzer or as multi-stream version; enabling up to three different sample streams to be measured. Featuring a separate sensor...
The portable TOC/DOC Field Meter from UviTec provides simple and affordable testing of organic matter in water or wastewater output as total organic carbon (TOC) or dissolved organic carbon (DOC).
The portable UviTec BOD/COD Field Meter provides simple and affordable testing of organic matter in water or wastewater output as biochemical oxygen demand (BOD) or chemical oxygen demand (COD). Operation...
The portable UviTec UV254 field meter leads the way in portable organics field testing for UVA and UV transmittance (UVT) at 254 nm. The meter utilizes UviTec's Split-Sense technology to...
The robust UviTec BOD/COD submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The BOD/COD probe utilizes patent-pending technology to provide superior measurement performance across multiple...
The UviTec bypass BOD/COD sensor provides affordable real-time measurement of organic matter in water or wastewater. The BOD/COD sensor provides superior measurement performance across multiple wavelengths of light using UV...
The UviTec Permanganate bypass sensor has a very low detection limit that provides an early warning of overdosing, well before residual permanganate is visible in water. The sensor uses the...
The UviTec UV254 / UVT analyzer provides rapid real-time measurement of organic matter in water or wastewater output as UV254 (cm-1) or UV transmittance / UVT (%). The UV254 analyzer...
The UviTec UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254...
The UviTec UVT probe provides rapid real-time measurement of ultraviolet transmittance (UVT) in water or wastewater. Benefiting from a long-life UV LED lamp, accurate and stable measurements are obtained with...
UviTec's bypass Benzene sensor provides affordable real-time measurement of benzene in water or wastewater. The Benzene sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed...
UviTec's bypass TOC sensor provides affordable real-time measurement of organic matter in water or wastewater. The sensor provides superior measurement performance across multiple wavelengths of light using UV LEDs. Designed...
UviTec's robust Benzene submersible probe provides affordable real-time measurement of benzene changes in water or wastewater. The probe utilizes patent-pending technology to provide superior measurement performance across multiple wavelengths of...
UviTec's robust TOC submersible probe provides affordable real-time measurement of total organic carbon (TOC) and/or dissolved organic carbon (DOC) in water or wastewater. The probe utilizes patent-pending technology to provide...