ABB Measurement & Analytics Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing... | |
| The CM15 is a feature-packed 1/8 DIN universal process indicator. A crystal-clear, full-color, TFT display shows operators exactly the information they need to know and provides operation menus in full... | |
| The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and... | |
| With an easy-to-read, wide-screen LCD display, the JDF200 Field Indicator provides flexible configuration capabilities. The intuitive and user-friendly “Easy setup” menu allows the operators in the field to interact with... |