ABB Measurement & Analytics Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Standardized design configuration for simple selection Low cost 2 in. (50.8 mm) schedule 40, 316SS pipe chamber Gauge rated to 13.7 bar (275 psi) (150# flange rating) and 93.3... | |
| The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The... |