ABB Measurement & Analytics Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Another product joins ABB’s Platform based Electromagnetic Flowmeter Offering – ProcessMaster FEW630. Unrivaled in its scope and applications expertise, ABB offers the world’s most comprehensive range of flow measurement products. | |
| AquaMaster is the ultimate solution for flow measurement for District Metered Area. Measuring every drop accurately. Overview Key values for users: Solution from the masters of flow measurement – in... | |
| Designed for flowrate measurements in many industries including system manufacture, food, water treatment plants and chemical. Aggressive fluid applications are possible because the fluid wetted parts can be made from... | |
| FEA100 insertion flowmeters are an economic alternative to full bore flowmeters. They comprise an electromagnetic sensing head mounted on the end of a support rod. FEA100 finds application in existing... | |
| HygienicMaster FEH610 is ideally suited for hygienic standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful... | |
| HygienicMaster FEH630 – The first choice for all hygienic applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your... | |
| IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 (½, 1 and 1½ in.) and is designed... | |
| Keep the existing Sensor and connect to new FET680 Upgrade Transmitter enabling for most recent Features and Functionality without the Need for shutting down you process. Continue & extend the... | |
| Key values for users: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest... | |
| OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase... | |
| PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB’s new 266 series DP and multivariable transmitters, all of which have optional Through... | |
| Precise and dynamic direct mass flow measurement of gases for industrial standard applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning... | |
| Precise and dynamic direct mass flow measurement of gases for OEM applications. High-grade thermal sensor elements – superior long-term stability – effective sensor element protection frame with flow conditioning properties... | |
| ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful... | |
| ProcessMaster FEP630 – The first choice for all industrial applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your... | |
| ProcessMaster Water FEP620 is the next generation flowmeter for sectors such as chemical, power, oil & gas, pulp & paper and metals & mining. Seamlessly merging high-performance, modularity and IoT... | |
| ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions... | |
| Proven to be tough, reliable and incredibly easy to work with, ProcessMaster FEP630 delivers the power to solve your most demanding process applications. This innovative, next generation electromagnetic flowmeter provides... | |
| Purgemasters are ideal for applications such as the purging of control lines and instrument enclosures. Their use is easily extended into fluid sampling, liquid specific gravity, level measurement and similar... | |
| StackFlowMaster is a dedicated stack gas flow measuring system based on the Torbar multi port self-averaging pitot flow meter. In most cases the probe is designed to measure across the... | |
| Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal... | |
| Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are... | |
| The design of the flowmeter offers a wide range of industry specific liners, electrodes and sizes to meet the needs. The powerful transmitter is easy to use and provides a... | |
| The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many... | |
| The FPD470C wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. | |
| The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. | |
| The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. | |
| The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as... | |
| The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all... | |
| The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all... | |
| The Sensyflow FMT200-ECO2 consists of an easy to install pipe component which accommodates the sensor unit and the evaluation electronics. It directly provides a linearized output signal, and it is... | |
| The solution for the following application areas: Water purification Gas sampling systems, nitrogen generators Burner control Chemical injection Food and beverage applications | |
| The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile,... | |
| Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units... | |
| VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O&G: – Production well testing – Exploration well testing – Production... | |
| VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose... | |
| VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized... | |
| WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the... | |
| WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster... | |
| With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB400 series delivers: Up to five... | |
| With no up or downstream piping requirements the compact Coriolis flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH400 series delivers: Designed for hygienic... | |
| With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCB100 series delivers: Superior accuracy and speed... | |
| With no up or downstream piping requirements the compact flowmeters can be installed in the tightest spaces, enabling applications not possible before. The FCH100 series delivers: EHEDG, hygienic certification Superior... |