ABB Measurement & Analytics Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| A single RMC-100 controller is capable of managing automation, liquids and gas measurement, and asset data concentration for very large production and transmission facilities. Even so, the controller may still... | |
| Full control and monitoring of multiple sensors can be achieved with the plug and play UviTec Controller Pro. Featuring a 12.1” colour LCD touch screen graphic interface, the controller offers... | |
| The Controller 100 is a powerful controller that has the capacity of data handling for all relevant engine and cylinder parameters in real-time. The values are checked continuously against alarm... | |
| The plug and play UviTec Controller provides a simplified version of the UviTec Controller Pro. Featuring a character LCD display, hierarchical menu system and correlation software. A single sensor or... | |
| The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew... | |
| The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with... | |
| XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now... |