ABB Measurement & Analytics Datasheets for Water Quality Photometers and Colorimeters
Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity.
Water Quality Photometers and Colorimeters: Learn more
| Product Name | Notes |
|---|---|
| Infrared Photometer PIR3502 The PIR3502 Multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst... | |
| Ultraviolet photometer PUV3402 The PUV3402 multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst... | |
| Nitrate Sensor The UviTec Nitrate bypass sensor provides real-time measurement of nitrate (NO3) in water or wastewater. UviTec Nitrate sensors utilize UV-VIS light for measurement. Designed to meet the needs... | |
| ABB's online UviTec Color analyzer offers an affordable and accurate solution for real-time color monitoring. Benefiting from UviTec's innovative Split-Sense Pro technology, the need for calibration is limited lowering maintenance... | |
| ABB's robust submersible UviTec Color probe provides affordable real-time measurement of colur changes in water or wastewater in accordance with ISO 6271-2016:05. The probe utilizes patent-pending technology to provide superior... | |
| Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator... | |
| The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data Reagentless operation Automatic cleaning Virtually zero... | |
| The AV455 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. AV455 offers additional cost savings by having... | |
| The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users... | |
| The robust submersible UviTec High Nitrate/Nitrite probe provides affordable real-time measurement of high concentrations of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite probe utilizes patent-pending... | |
| The robust submersible UviTec High Nitrite probe provides affordable real-time measurement of high concentrations of nitrite (NO2) in water or wastewater. The High Nitrite probe utilizes patent-pending technology to provide... | |
| The robust UviTec Multi-Color submersible probe provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The Multi-Color probe utilizes patent-pending technology... | |
| The UviTec bypass Color sensor provides affordable real-time measurement of color changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths... | |
| The UviTec High Nitrate/Nitrite bypass sensor provides affordable real-time measurement of high levels of nitrate (NO3) and nitrite (NO2) in water or wastewater. The High Nitrate/Nitrite sensor provides superior measurement... | |
| The UviTec High Nitrite bypass sensor provides affordable real-time measurement of high concentrations of nitrite (NO2) in water or wastewater. The sensor provides superior measurement performance across multiple wavelengths of... | |
| The UviTec Multi-Color bypass sensor provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The sensor provides superior measurement performance across... | |
| UviTec's Nitrite analyzer provides rapid real-time measurement of nitrite (NO2) in water. The Nitrite analyzer utilizes light at various wavelengths for measurement. Continuous nitrite monitoring can bring significant value to... |