ABB Measurement & Analytics Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Overview MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to obtain correct roll... | |
| A single RMC-100 controller is capable of managing automation, liquids and gas measurement, and asset data concentration for very large production and transmission facilities. Even so, the controller may still... | |
| MC 400 covers most mechanical arrangements. This means the user only has to follow the step-by-step instructions in order to set up the controller and to have a correct strip... | |
| The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control,... | |
| The Campo series of indicating controllers are suitable for field mounting and allow accurate measurement of pressure or temperature by associated primary measuring element; a dedicated model is available for... | |
| The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID,... | |
| The CM50 universal PID process controller offers many features and performance capabilities to suit a wide range of industrial applications. Detailed process information is presented clearly on the CM50's full-color... | |
| The CMF310 is the latest addition to ABB's family of universal process controllers. It is a unique field-mountable controller that enables wall-, or pipe-mounting without the need for an additional... | |
| The Controller 100 is a powerful controller that has the capacity of data handling for all relevant engine and cylinder parameters in real-time. The values are checked continuously against alarm... | |
| The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation. Highly... | |
| The SCC-C compressor type gas cooler is used to lower the dew point of humid sample gas to avoid condensation in the analyzers. An extremely stable and low gas dew... | |
| The SCC-F gas feed unit transports the sample gas to the analyzer and controls flow and condensate in two independent gas paths. A digital communication port connects the unit with... | |
| The SCC-S Sample Gas Feed Unit is used for sample gas feeding and conditioning and can be perfectly combined with EasyLine series analyzers for compact system solutions. The unit is... | |
| The SCC-U Utility Unit is suitable for power supply and control of all system components of compact and cost effective extractive gas analyzer systems. The unit has been designed to... | |
| Xcore offers a custom option that is assembled to meet field requirements and a broad range of installation needs. The Xcore solution incorporates any ABB controller device and utilizes the... | |
| XSeriesG4 Remote Controllers (XRCG4) enable you to monitor, measure, and control your facilities from anywhere, anytime. Combining unmatched measurement technology with next-generation remote control technology, the XRCG4 can significantly extend... | |
| XSeriesG5 devices are the “fifth generation” of flow computers and RTUs that continues to provide a large set of functionality related to RTU, PLC and flow computer applications, but now... |