ABB Measurement & Analytics Datasheets for Valve Positioners
Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more
| Product Name | Notes |
|---|---|
| A mechanical connection from the actuator to a position feedback cam in the positioner establishes actual position. Three characterized segments on one cam provide application flexibility by establishing various relationships... | |
| The TZIDC represents the digital, intelligent positioner for communication via HART within the positioner family. Unmatched shock and vibration immunity of 10g up to 80 Hz distinguishes the TZIDC from... | |
| The TZIDC-110 represents the digital, intelligent positioner for communication via PROFIBUS PA within the positioner family. Unmatched shock and vibration immunity of 10g up to 80 Hz distinguishes the TZIDC-110... | |
| The TZIDC-120 represents the digital, intelligent positioner for communication via FOUNDATION Fieldbus within the positioner family. Unmatched shock and vibration immunity of 10 g up to 80 Hz distinguishes the... | |
| The TZIDC-200 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element... | |
| The TZIDC-210 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element... | |
| The TZIDC-220 features a small and compact design, a modular construction, and an excellent cost-performance ratio. Fully automatic determination of the control parameters and adaptation to the final control element... |