The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power.
Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics and its unique modular design that enables users to achieve increased efficiency through greater user flexibility, reduced process downtime and simplified maintenance.
With integrated Bluetooth you can securely connect to any iOS or Android device using the EZLink connect app to easily access essential sensor information. From checking your audit logs to downloading the latest software through your smartphone, we are confident that EZLink connect will make your life that little bit easier by providing you with a wealth of information and services to support you wherever and whenever you need it.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | AWT420 |
| Product Name | Universal 4-wire, dual-input transmitter |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |
| Form Factor | Panel |
| Communication Network/Bus Compatibility | Ethernet (optional feature); PROFIBUS (optional feature) |
| Display Type | Video |