SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 10 16
Product Name Notes
GP 400 SF DR – 400 Hz Reeling Cable for Motorized Cable Reels and Scissor Systems The GP 400 SF DR is a highly flexible 400 Hz reeling cable with 7 power conductors of 35.0 mm² and 6 x...
Profibus cable for fieldbus cabling - This flexible Profibus Cable has been specially developed for communication between automation systems and decentralized peripheral devices in the field and is suitable for...
Antistatic cable (ESD (Electrostatic Discharge) for test bench measurement technology, e.g. for test adapters on control units. The ESD cable is used wherever there is a risk of electronic components...
BiAF/Cu/Bi-J is silicone insulated strands with overall copper screen and silicone outer sheath. Moreover, it has good EMC characteristics. It is used in packaging and textile machine construction, refrigeration, heat...
BIHF(K)-J is silicone insulated strands with extremely notch resistant silicone outer sheath. It has an improved tear resistance and good sunlight resistance. It finds its application in plastics processing, packaging...
Cable for use on motorised cable reels, from a core diameter of min. 600 mm or in cable carrier (crocodile).
Connection of ETK cable CBM150.1 with FETK interface module ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode.
Connection of ETK control device with ETK interface module for example ES59x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode.
Connection of FETK cable CBE.260.1 with ETK control device.* Individual marking by shrinkable sleeve as for example with internal material no. or barcode. *Note: If the FETK cable is layed...
Connection of FETK cable CBE.260.1 with ETK interface module for example ES59x.* Individual marking by shrinkable sleeve as for example with internal material no. or barcode. *Note: If the FETK...
Connection of FETK control device with FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode.
Data cable with overall copper screen that is tested acc. to American ASTM standard and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3.
Extension of ETK interface cable and connection to ETK interface module for example ES59x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode.
Extension of FETK interface cable and connection to FETK interface module for example ES89x. Individual marking by shrinkable sleeve as for example with internal material no. or barcode.
For flexible use on GPUs.
For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
For use in flexible applications, e.g. on mobile GPUs.
Our GP 270 V DC cable in 8 × 8 AWG + 8 × 8 AWG + 2 × 3 × 14 AWG is specifically designed for the ground power supply of F‑35 fighter jets and ensures reliable energy delivery to the...
SABIX® A 146 FRNC is a halogen-free wiring cable with extended temperature range and low smoke density acc. to IEC 61034. This cable is recommended for use in production of...
SABIX® R 600 FRNC is a SABIX® Rail Control cable with numbered cores. Moreover, it fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2 for hazard levels HL1-3.
SABIX® R 605 FRNC is a data cable which is flame retardant acc. to UN/ECE R118, self-extinguishing and fulfils fire protection requirements R 15 (EL1A) acc. to EN 45545-2...
SC 600 HDTR has a Besilen® 722 insulation and consists of insulated strands with silicone outer sheath. It finds its application in plastics processing, packaging machine construction, smelteries, steelworks, and...
SC 600 HDTRS with a Besilen® 722 insulation consists of silicone insulated strands with silicone outer sheath and steel wire armouring for mechanical protection. Moreover, the cable is fire resistant.
sensor cable, open ends
The unshielded CAN bus cable with narrow bending radii and small outer diameter is easy to assemble and extremely easy to install due to its cable structure. The cable is...
The PB 632 is a flexible PVC Profibus-DP cable. It has layer stranding and pair shielding consisting of a braid of tinned copper round wires. This Profibus cable has been...
The PUR Profibus-DP cable, which was specially designed for cable tracks, has a pair screen in the form of a braid of tinned copper round wires. This Profibus cable has...
This cable is a flexible PVC Profibus-DP cable with UL approval and 300 V voltage according to UL. It is also flame retardant and self-extinguishing according to IEC 60332-1-2 +...
This cable is highly flexible, has a "fast connect" cable structure and is suitable for both fixed and flexible installation. The drag chain-compatible Profibus-DP cable (2 x AWG 24) was...
This CAN bus cable with UL approval has a radiation resistance of 8 x 10⁷ cJ/kg and a very good oil resistance according to DIN VDE 0207 part 5. This...
This PUR Interbus-S cable for cable tracks with UL approval is halogen-free according to DIN VDE 0472 part 815 and IEC 60754-1. It is used in transport and storage technology...

Next >>