Copper Mountain Technologies Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is... | |
| Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select... | |
| Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible... | |
| The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and... | |
| The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low... | |
| The RFC24M24NMDF.2 test cable operates up to 50 GHz. Type: 2.4 mm Male to 2.4 NMD Female Connectors Length: 2 feet Frequency: 50 GHz Impedance: 50 Ohm | |
| This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 20 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50... | |
| This is a Set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 9 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50... |