Cicoil Corporation Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| EZ-Flexx™ Motion Series Plus Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More... | |
| Ideal for Control Instrumentation & Temperature Sensing Applications Rated from -65°C to +260°C Available in Type J & Type K Versions with 1 - 8 Conductors | |
| Ideal for Hi-Flex Motion Applications Designed for 1KW, 2KW and 3KW Servo Motors Shielded Power and Signal Wires for 1, 2 or 3 Servo Axes | |
| Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More Than 10 Million Flexing Cycles... | |
| Ideal for High Performance Data Transmission Applications Ultra Flexible for Confined Area and Continuous Motion Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection | |
| Ideal for High Performance Data Transmission Ultra Flexible Cable for Confined Area and Continuous Motion Exceed FireWire Specs in a Flat, Compact Package | |
| Ideal for High Performance Power & Control Applications Ultra Flexible Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors | |
| Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors | |
| Ideal for High-Flex Servo Power Applications Rated for More Than 10 Million Flexing Cycles 4 Power Conductors in Shielded and Unshielded Versions | |
| Ideal for Motion Video, Vision and Frame Grabber Applications Exceeds Camera Link© Standards Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds | |
| Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications Available from 4 AWG to 30... | |
| Individually Controlled Impedance Signals with Frequencies Up to 1 GHz Excellent Alternative to Coaxial Cables in Many Applications Choice of 1 - 8 Individually Shielded 100 Ohm Twinax Conductors | |
| Rated from -65°C to +165°C Ultra Flexible Alternative to PVC & Neoprene Festoon Cables Available in 18 AWG to 4 AWG Configurations | |
| Ultra Flexible Ribbon Cable for standard IDC Connectors Available with up to 64 Conductors in .050" or 1mm Pitch -65°C to +260°C Rating – Ideal for the Harshest Environments |