BEI Sensors Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| This cable assembly consists of 14 conductors plus shield drain within an abrasion-resistant PVC jacket for a durable cable for a variety of applications. | |
| This cable assembly consists of 17 conductors (AWG 26) with an overall shield. Extra large conductors (AWG 22) for power and signal ground, all within an abrasion-resistant PVC jacket create... | |
| This cable assembly consists of six conductors plus shield drain within an abrasion-resistant PVC jacket for a durable cable for a variety of applications. | |
| This cable assembly is built using high quality custom BEI standard cable consisting of four, low capacitance twisted pairs (AWG 24) with an overall shield, provides excellent noise immunity. Extra... |