Philatron Wire & Cable Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Eliminate the need for expensive robotic and festoon cables with a Flexy™ patent #8563860 slinky action cable design Let us design a Flexy™ cable for you Appliances & Electrical Tools... | |
| M3432 CO Cables are of great importance to the military for portable field generator power and control cables. While these cables need to be highly durable with great flexibility, it... | |
| Military Power & Special Purpose Cables 600 and 300 Volts | |
| Out with the old! Because wire and cable is often tucked out of sight, it is easy to ignore the sheer volume of its application in our lives. Yet this... | |
| PHILAFIN™ Flexible Power Cable Single Conductor Multi-Purpose 600 Volts UL | |
| Philatron prides itself on being one of the best cable manufacturers in the USA (specializing in custom-made cables and coiled cables/cords)! With 40 years and running and countless satisfied and... | |
| Philatron provides high voltage cables from 2,000 to 35,000 volts | |
| Philatron Wire & Cable manufacturers, right here in the USA, coiled cords, or coiled electrical cable to complete any typical or non-traditional job; Philatron Wire and Cable manufacturer provides solutions... | |
| Philatron's Coiled EV Cables delivers heavy duty performance, better cable management, and safety. | |
| The BRONCO-66 cable line was originally developed in the 1940's, and the BRONCO trade name came to be synonymous with exceptional quality. PHILATRON is a direct descent of the individuals... | |
| UL Type EVE - 600-1,000 Volts Power+105°C to -40°C2 Conductors + Grd & 1 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,... | |
| UL Type EVJE - 300 Volts Power+105°C to -40°C 1 Conductors + Grd + 18 AWG Control Conductor Application: Extra heavy duty service - outdoors or indoors Features: ULTIMATE FLEXIBILITY,... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Heavy duty service for outdoors... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water Applications: Medium duty service for outdoors... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Extra heavy duty service for... | |
| Ultimate Flexibility, fire retardant, long life, greater mechanical strength, lighter weight, and resistance to low temperatures, heat aging, abrasion, chemicals, oil, ozone, and water. Applications: Light duty service for outdoors... | |
| Whether you are in the artic or preparing for an extra cold winter Philatron is your USA Manufacturer of extreme cold cables that remain flexible and perform from +105°C to... |