Basic Wire and Cable Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
Three, Four conductor with ground XLP Insulation CPE Jacket 600 Volt, 90 Deg. C.
Three, Four conductor with ground XLP Insulation PVC Jacket 600 Volts, 90 Deg. C.
XLP Insulated 600 Volt, 90 Deg. C.
XLP Insulation CPE Jacket 600 Volts, 90 Deg. C.
XLP Insulation CPE Jacket 600 Volts, 90 Deg. C. Also available: Tinned cu conductor, 2KV, and/or 105 deg. C.
XLP Insulation LSZH Jacket 600 Volts, 90 Deg. C.
XLP Insulation LSZH Jacket 600 Volts, 90 Deg. C. Also available: Tinned cu conductor, 2KV, and/or 105 deg. C.
XLP Insulation LZSH Jacket 600 Volts, 90 Deg. C. Also available: Tinned cu conductor, 2KV, and/or 105 deg. C.
XLP Insulation PVC Jacket 600 Volts, 90 Deg. C.
XLP Insulation PVC Jacket 600 Volts, 90 Deg. C. Also available 2 KV, and/or 105 deg. C.