OneTech Group Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| A data cable for high flow transmission in local computer networks. Its transmission capacity may reach 130 Mbits/s. It is particularly suitable for the transmission of images, voice and data. | |
| For connection of IT system units in the desktop area, between workstations and as riser cable up to 1000 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic... | |
| For connection of IT system units in the desktop area, between workstations and as riser cable up to 600 Mbit/s (category 7+). It fully complies with the requirements to electromagnetic... | |
| Petroleum jelly filled cables for local distribution telecommunication networks, suitable for drawing into ducts or directly buried. | |
| These are used in intercommunication cables. | |
| These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected. | |
| This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and... | |
| Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted... |