BRIM Electronics, Inc. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded or unshielded, jacketed or unjacketed. Suitable for stereo applications. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green. RoHS compliant constructions are available...
22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil...
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for...
2 & 3 conductors, stranded tinned copper conductors, SBR* rubber insulation, fillers, cotton serve, SBR* rubber jacket overall. Cables run per MIL-C-3432. Color code: 1-White, 2-Black, 3-Green. Oper. temp.: -40°C...
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil...
Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil...
Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call...
Each conductor 18 AWG 16/30 TC, .016" wall of PVC, twisted, cabled, heavy duty Gray PVC jacket overall. Abrasion resistant. Suitable for heavy duty intercom systems, signal systems, nurse's call...
Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant...
Each conductor stranded TC .014" wall polyethylene, cabled with fillers, mylar wrap, braided TC shield, chrome PVC jacket overall. OPER. TEMP.: -20°C to +80°C. OPER. VOLT.: 1000V. 1-White, 2-Black, 3-Red,...
Each conductor stranded tinned copper, PVC insulation, twisted, braided tinned copper shield, gray PVC jacket overall. Color coded. Suitable for sound, P.A. systems in schools, hospitals, plants, institutions, transmiters, electronic...
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a...
Five to nineteen conductors of Type C-12 stranded tinned copper, .016" wall PVC, cabled, clear Mylar wrap, Black 105°C PVC jacket overall. Cable components meet UL VW-1 vertical flame test...
MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap, braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture,...
One to four conductors, stranded tinned copper of Type BN insulation --.010" wall PVC, clear nylon jacket -- conductors are cabled, braided tinned copper shield, white PVC jacket overall. Cable...
STD. P-U: 250' 500', 1000'
STD. P-U: 250', 500',100' Nickel-plated PTFE insulated conductors for +250°C applications are available to order. Smaller or larger gauges, more conductors, shielded or unshielded, other color codes, jacket colors, or...
Std. P-U: 500’,1000’
STD. P-U: 500', 1000'.
STD. P-U: 500',1000'
Stranded tinned copper conductors, Polyethylene insulation, twisted, an Aluminum mylar foil shield, foil out, stranded TC drain wire, gray PVC jacket overall. Color coded. 100% shielding coverage. Suitable as a...
Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are...
Ultra-flexible stranded bare copper conductors, .007" or .008" wall of soft flexible PVC, braided tinned copper shield, White, .012" soft flexible 90°C PVC jacket overall. Suitable as an instrumentation cable...