Tri-Tronics Company, Inc. Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket...
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-10 RC M148...
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-20 RC M148...
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-3M RC M148...
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-6M RC M148...