National Wire & Cable Corporation Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Product Name Notes
National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded...
National Wire & Cable Corporation manufactures a complete line of highly flexible micro-miniature low-voltage instrument control cable .These are available as cables pairs or singles, with optional overall shield of...
National Wire & Cable Corporation manufactures a complete line of highly flexible micro-miniature low-voltage instrument control cable. These are available as cables pairs or singles, with optional overall shield of...
National Wire & Cable Corporation manufactures a complete line of MINIATURE low voltage signal and control cable. Available as cabled pairs or cabled singles, with optional overall shield. Conductors are...