elobau U.S., Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| Suitable for all sensors with 4-pole round connector with thread M12. | |
| Suitable for all sensors with 4-pole round connector with thread M8. | |
| Suitable for all sensors with torson 4-pole connector. |