SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖCYZ-J (OZ-J) is a PVC control cable with numbered cores and overall copper screen. Furthermore, it has good EMC characteristics, a small outer diameter and bending radius as well as... | |
| Highly Flexible Silicone Cable for Energy Storage and Test Benches The B 107 is a highly flexible, halogen-free single conductor with Besilen® silicone insulation for electrical applications requiring high voltage... | |
| R 107 translucent - Highly Flexible High-Voltage Single Conductor with Translucent Outer Sheath The R 107 translucent is a highly flexible, halogen-free high-voltage single conductor with Besilen® insulation and a... | |
| SABIX® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1)... | |
| A decisive characteristic of this cable is an excellent longitudinal tightness. It avoids ignition discharges as well as dangerous zone entrainment of flammable gases to areas that are not exposed... | |
| Adapter cable for the adaptation of a mini female acceleration sensor (IEPE) with a 4-pin ¼ 28 sensor cable. | |
| Adapter cable for the adaptation of a sensor cable with 3 x BNC male connector to for example Müller BBM PAK measurement systems | |
| BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180°C at conductors. Additionally, it is space saving... | |
| Cable track compatible, robot compatible CAT 6 Ethernet cable for use under rough, industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity. The CAT 6... | |
| CAT 6A Gigabit Ethernet cable with UL/CSA approval for use in cable tracks. The CAT 6A cable with cable track approval is suitable for use under harsh industrial conditions, e.g. | |
| CAT 6A halogen-free Ethernet cable with ABS Type Approval and UL recognition for maritime use. | |
| CAT 7A Gigabit Ethernet cable for reelable use. The coilable CAT 7A cable with small bending radius has been designed for different applications where higher data volumes have to be... | |
| CAT 7A halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry. | |
| CC 500 CP is a PUR control cable with numbered cores and overall copper screen. Due to the PUR outer sheath the cable is recommended for machine and industrial plant... | |
| CC 500 P is a PUR control cable with numbered cores, oil and abrasion resistance, and notch resistance. Due to the PUR outer sheath the cable is recommended for machine... | |
| CC 600 CP is a PUR control cable with numbered cores and overall copper screen. Moreover, it is notch and oil resistant. Additionally, it has a good chemical resistance. Due... | |
| collection cable for a structured and proper laying for example at a test bench | |
| extension cable for the connection of Piezo pressure sensors at the charge amplifier for engine indexing | |
| Fast-Connect Profinet cable type C with UL and CSA approval for permanently flexible use. Thanks to the “Fast-Connect” cable construction (7-wires), this Profinet cable is particularly... | |
| Flexible Profinet cable type C with UL approval for permanently flexible use in cable tracks. The minimum bending radius of this cable is 5 x d for fixed installation, 10... | |
| For low-noise NVH measurements with microphones and uniaxial sensors, stable signal transmission is essential. The BNC breakout box with 8-way coax multicore cable is specifically designed for applications with... | |
| For NVH measurements with microphones and uniaxial sensors, stable and low-noise signal transmission is essential. The 8-way coax multicore cable (low noise) enables a structured and reliable connection of sensor... | |
| Highly flexible, drag chain Industrial Ethernet cable CAT 5e for clean room applications. This drag chain cable has a small bending radius of 10 x d (flexible application) and 15... | |
| HV cable or high-voltage connection cable is ideal for connecting inverters to e-mobility test benches, for example. Due to the high voltage classes, the HV cable can be used for... | |
| In multi-channel NVH measurements with triaxial accelerometers, cabling effort can quickly become complex. The IEPE triax breakout box with 8-way multicore cable enables a structured and compact connection of... | |
| In multi-channel NVH measurements with triaxial accelerometers, a structured and clearly arranged cabling setup is essential. The 8-way IEPE triax multicore cable enables the bundled and reliable connection of multiple... | |
| Industrial Ethernet cable CAT 6A suitable for drag chains for use in clean room applications. This highly flexible drag chain cable with UL AWM Style 20549 80°C can be used... | |
| Industrial Ethernet cable CAT 7A suitable for drag chains for use in clean room applications. The highly flexible drag chain cable with a characteristic impedance of 100Ω ± 10Ω, fulfills... | |
| Industrial Ethernet Cables, CATLine CAT 5e DR | |
| Oil resistant PUR control cable with black, numbered cores and UL recognition and CSA approval, used for example in machine and plant construction, conveyor and automation technique. It is notch... | |
| Our CAT 7A Industrial Ethernet cables with cable track are suitable for flexible use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,... | |
| Our robot-compatible CAT 7 and CAT 7A Industrial Ethernet cables are suitable for use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,... | |
| PC connection element | |
| PN 663 is an UL approved Profinet type B industrial ethernet cable for flexible applications. | |
| Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max. | |
| Profinet cable for highly flexible use in cable tracks. This Profinet cable type C (2 x 2 x 22 AWG) with tinned copper strands (fine strands) is particularly suitable for... | |
| Profinet cable type B for flexible use. This Profinet CAT 5 type B cable with tinned copper strands 2 x 2 x 22 AWG has been specially developed for flexible... | |
| Profinet CAT 5 cable type A with UL approval for fixed installation with a minimum bending radius of 5 x d. The temperature range is -30°C/+70°C (according to VDE) in... | |
| PUR sensor cable | |
| Robot Profinet cable type <R> with UL approval for use on robots. The cable is oil resistant and can be twisted up to a torsion angle of ±360°/m. | |
| Robust control cable in low- capacity construction for indoor and outdoor use. The flexible control cable is halogen-free, flame-retardant and self-extinguishing. The cable is UV- and weather resistant in... | |
| SABIX® CC 625 SH FRNC M is a halogen-free control cable with inner sheath, overall copper screen, and numbered cores. It is recommended for use in transporting systems, construction of... | |
| sensor cable for the connection of strain gauges | |
| sensor cable for the connection to pressure sensors with M12 reception | |
| Sensor connection cable for triaxial acceleration sensors with charge outlet and for example Müller BBM PAK measurement systems. | |
| Sensor connection cable for triaxial acceleration sensors with charge outlet | |
| Sensor connection cable for triaxial acceleration sensors with charge output and connection to e.g. Müller BBM PAK Messtechnik | |
| The SABdynamic 900 Control is a flexible control cable that is characterized by its robustness, oil resistance and flame retardancy. Thanks to its high flexibility, it is particularly suitable for... | |
|
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 900 Control C
|
The SABdynamic 900 Control C has been developed for control applications where high flexibility and good EMC properties are required. Thanks to its overall copper shieldingmade from tinned copper... |
|
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
Industrial Cables and Wires // Steel industry // Cables for Crane System // SABdynamic 905 Control C
|
The SABdynamic 905 Control C combines the properties of a permanently flexible 0.6/1 kV power cable with the advantages of full copper screening. This makes it suitable for applications... |
| The SABdynamic 905 Control is a permanently flexible power cable with a rated voltage of Uo/U 0.6/1 kV, designed to provide a reliable power supply in dynamic applications. Thanks... | |
| The B 110 C AC Sense Cable is perfectly suited for test bench and test system construction. The AC sense cable have been extended with one or three neutral conductors,... | |
| The B 110 C Sense + Power Cable is perfectly suited for test bench and test system construction. The sense cable have been enhanced with two 6.00 mm² power conductors... | |
| The CAT 5e data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The halogen-free cable meets the fire protection requirements R15 (EL1A) according to EN... | |
| The CAT 6 A data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The cable is halogen-free, flame retardant and self-extinguishing. Especially for use in... | |
| The CAT 7A R Industrial Ethernet cable for the railway industry meets the requirements of EN 45545-2. The CAT 7A cable is used for Ethernet and/or Gigabit Ethernet networks in... | |
| The Profinet cable type A is particularly suitable for fixed installation. The minimum bending radius of the cable is 5 x d (fixed laying). | |
| The reelable CAT 6A Gigabit Ethernet cable is designed for various applications. In addition to the very good oil resistance, the cable is extremely weather-resistant and has a very small... | |
| The robot-suitable CAT 6A Industrial Ethernet cable with UL/CSA approval is highly flexible and is mainly used in robots. The cable is oil-resistant and can withstand temperatures of up to... | |
| The Special CATLine CAT 6 S was developed specifically for the special requirements of passenger boarding bridges. Thanks to its drag chain capability, high flexibility and robust construction, it guarantees... | |
| This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet... | |
| This CAT 5e halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry. | |
| This CAT 6 Gigabit Ethernet cable with UL/CSA approval is ideally suited for cable tracks. The track suitable CAT 6 cable can also be used wherever harsh industrial conditions prevail,... | |
| This flexible CAT 5e industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This mineral insulated thermocouple with standard plug or miniatur thermoplug is versatile due to its design and high temperature resistance. With its slim design and flexible sheath material, the thermocouple... | |
| This one cable solution between hot runner control unit and hot runner system combines two cable features. Cable cores combined with a screened extension cable type JX for temperature control... | |
| This Pt100 RTD is versatile due to its design and high temperature resistance. With its slim design and flexible sheath material, the resistance thermometer can even be installed in hardly... | |
| With the new flexible CATLine XL types with reduced insertion loss, a product family is available that has been tested and validated beyond the normative limit of 100 metres. In... | |
| With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,... |
| << Prev | Next >> |