SAB BRÖCKSKES GmbH & Co. KG Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| SABIX® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1)... | |
| Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable | |
| Cable track suitable USB 2.0 cable with a braid of tinned copper round wires. This cable is used wherever high-frequency data transmission is required, e.g. in the automotive industry and... | |
| Connection cable USB A with USB C connector | |
| High flexible USB 3.0 cable especially for the application in medical technology. | |
| Mechanically very rugged USB 3.0 extension cable with moulded type A male connector and type A female connector. This USB 3.0 cable is suitable for cable tracks. | |
| Robot-compatible USB 3.0 cable with UL approval for permanently flexible use in robots. In addition to a braid of tinned copper round wires, the cable has a fleece and a... | |
| Tactical Cables, CAT 5e + Power + Signal | |
| Tactical Cables, USB 3.2 + Power | |
| The permanently flexible and cable track suitable USB 2.0 cable has UL approval and is shielded with a braid of tinned copper round wires. This USB cable is used wherever... | |
| The permanently flexible USB 3.0 cable is suitable for use in cable tracks. This cable is UL approved and can be used for a temperature range of -50°C / +90°C... | |
| The USB 2.0 cable is characterized by its flexibility. It is shielded with a braid of tinned copper round wires. The USB 2.0 is used wherever high frequency data transmission... | |
| This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is... | |
| This USB 2.0 cable is halogen free, flame retardant and self-extinguishing. The USB cable with FRNC outer sheath is used wherever high-frequency data transmission is required, e.g. in the automotive... | |
| USB 2.0 cable with UL approval and a maximum operating voltage of 350 V. This USB cable with a minimum bending radius of 5 x d is used wherever high... | |
| USB 2.0 connection cable for flexible applications in rolling stock. Now with for easier handling as charging cable, for display monitors, ticket printers, handheld-units and other operating devices in rail... | |
| USB 3.0 connection cable between PC and 3D camera with moulded type A and Micro-B male connector. The USB 3.0 cable for cable track applications is suitable for mechanically very... |