SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable track suitable USB 2.0 cable with a braid of tinned copper round wires. This cable is used wherever high-frequency data transmission is required, e.g. in the automotive industry and... | |
| CAT 6A cable, high temperature resistant up to +180 °C in the FEP version - with UL approval UL AWM Style 21618 +150 °C. The temperature range can be... | |
| ETFE insulated stranded hook-up wire with extended temperature range and good electrical insulating characteristics. The cold-flexible ETFE cable is recommended for use in high-frequency and broad-band techniques, coaxial and microwave... | |
| Extreme temperature resistant and high flexible Profibus-DP cable for the high temperature range. | |
| FEP cable with overall copper screen and extended temperature range +200 °C (limited time). This FEP wire with FEP jacket is recommended for use in high-frequency and broad-band technology, coaxial... | |
| FEP Thermocouple Cable. This cable is available as thermocouple extension cable & compensating cable for thermocouples of various types, for instance, type J, type K, type T, type S, type... | |
| Heat resistant control cable for use in drag chains with extreme ambient temperatures up to +200°C, e.g. for use in cable tracks with extreme ambient temperatures in the steel industry. | |
| High flexible USB 3.0 cable especially for the application in medical technology. | |
| High Temperature Cable with numbered cores and Silicone outer sheath for use in conveyor systems in steel production and steel processing industries or at feeding lines for blast furnaces. This... | |
| high voltage cable acc. to sensor type | |
| Li6Ybl · Li6Yvz is an ETFE, FEP, and PFA insulated stranded hook-up wire with extended temperature range and high resistance against chemicals 375 V. It is recommended for use in... | |
| Li6Ybl · Li6Yvz is an FEP insulated stranded hook-up wire with extended temperature range and nearly frequency-independen t dielectric characteristics 900 V. It is recommended for use in high-frequency and... | |
| LiPFAvn is an PFA insulated stranded hook-up wire with extended temperature range and high resistance against chemicals 375 V. It is recommended for use in high-frequency and broad-band techniques, coaxial... | |
| Mechanically very rugged USB 3.0 extension cable with moulded type A male connector and type A female connector. This USB 3.0 cable is suitable for cable tracks. | |
| Robot-compatible USB 3.0 cable with UL approval for permanently flexible use in robots. In addition to a braid of tinned copper round wires, the cable has a fleece and a... | |
| TA 866 F is a FEP connection cable with extended temperature range and excellent resistance against chemicals and solvents + 180 °C. It is recommended for use in high-frequency and... | |
| Tactical Cables, CAT 5e + Power + Signal | |
| Tactical Cables, CAT 5e + Power | |
| Tactical Cables, CAT 5e + Signal | |
| Tactical Cables, USB 3.2 + Power | |
| TD 801 F is a FEP data cable with flexibility at low temperatures and extended temperature range up to +180°C. This FEP insulated cable with FEP sheath material is... | |
| Th LRS is a fibre-glass insulated extension cable for thermocouples with special fibre-glass braiding and steel wire armouring. This thermocouple wire withstands a temperature of up to max. 400°C. | |
| The A 19 L has a tinned copper braiding screen and an FEP sheath as well as a round shape. Moreover, it does not cause flame propagation acc. to IEC... | |
| The heat resistant wire is used in packaging and textile machine construction, refrigeration, heat and air conditioning, plastics processing, smelteries, steelworks, and hot-rolling mills, cement, glass, and ceramic industries, and... | |
| The high-flex TR 600 Auto black is an UV and oil resistant Tray Cable and Machine-Tool Cable with black cores for cable tracks. Its applications are in machine tools, control... | |
| The LiPFAvn is a high-temperature-res istant hook-up wire with a PFA insulation and an extended operating temperature range of −90°C to +250°C. Its excellent resistance to chemicals and solvents,... | |
| The permanently flexible and cable track suitable USB 2.0 cable has UL approval and is shielded with a braid of tinned copper round wires. This USB cable is used wherever... | |
| The permanently flexible USB 3.0 cable is suitable for use in cable tracks. This cable is UL approved and can be used for a temperature range of -50°C / +90°C... | |
| The TD 838 CF TP twisted-pair FEP data cable is designed for demanding industrial applications and operates reliably in a temperature range from -90 °C to +180 °C. It offers excellent resistance... | |
| The type k thermocouple cable A 4 Ln has a tinned steel wire armouring with tracer. Moreover, it has an oval shape and a conductor construction of strands. This cable... | |
| The USB 2.0 cable is characterized by its flexibility. It is shielded with a braid of tinned copper round wires. The USB 2.0 is used wherever high frequency data transmission... | |
| The UV and oil resistant, flexible Tray cable - flexible Cord TR 249 Type TC and STOOW is a flexible cable for tray use with NFPA 79 certification for industrial... | |
| Thermocouple cable for thermocouples has a galvanized steel wire armouring and withstands a temperature of max. 250 °C. This wire has a round shape and a minimum bending radius of... | |
| Thermocouple cable type Fe-CuNi has a minimum bending radius of 10 x d and a corrosiveness of conflagration gases in compliance with IEC 60754-2 + EN 50267-2-2 + VDE 0482... | |
| Thermocouple cable type J with an oval shape and a parallel stranding. Moreover, this Thermocouple cable has a braiding of fibre-glass with tracer. The cable is available as compensating cable... | |
| Thermocouple Wire, silicone insulated with insulated strands has a steel wire armouring and a fibre-glass braiding. This thermocouple cable is available for thermocouples Type J, Type K, Type L, Type... | |
| This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is... | |
| This FEP connection cable with a copper braiding is suitable for use up to 180°C. Due to its very high resistance to acids, halogens, bases, chlorinated solvents and organic and... | |
| This USB 2.0 cable is halogen free, flame retardant and self-extinguishing. The USB cable with FRNC outer sheath is used wherever high-frequency data transmission is required, e.g. in the automotive... | |
| USB 2.0 cable with UL approval and a maximum operating voltage of 350 V. This USB cable with a minimum bending radius of 5 x d is used wherever high... | |
| USB 3.0 connection cable between PC and 3D camera with moulded type A and Micro-B male connector. The USB 3.0 cable for cable track applications is suitable for mechanically very... |
| << Prev | Next >> |