SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Cables with Oil Resistance, SL 891 C | |
| Cables with Oil Resistance, SL 893 C | |
| S 86 C is a shielded drag chain cable with numbered cores and overall copper screen as well as good EMC characteristics. The high flexible cable is recommended for use... | |
| S 86 is a continuously flexible PVC control cable for energy chain systems with numbered cores as well as a small bending radius. This energy chain cable is recommended for... | |
| SD 86 C is a shielded data cable with coloured cores and overall copper screen. This high flexible cable is recommended for use in wood working and packaging machines, assembly... | |
| SD 86 is a continuously flexible PVC data cable with coloured cores as well as a reinforced outer sheath. This drag chain cable is recommended for use in wood working... | |
| The SABdynamic 900 Control is a flexible control cable that is characterized by its robustness, oil resistance and flame retardancy. Thanks to its high flexibility, it is particularly suitable for... | |
| The SABdynamic 900 Data is a highly flexible data cable that has been specially developed for demanding drag chain applications with long travel distances. Its resistant polyurethane (PUR) jacket offers... | |
| The SD 200 C TP is a twisted-pair, shielded data cable designed for dynamic applications involving long travel distances of over 10 m. The combination of a twisted-pair construction and... | |
| The SD 200 C is a shielded data cable designed for applications involving movement, where reliable signal transmission is required even under industrial conditions. The braided shield made from tinned... | |
| The SD 200 is a highly flexible data cable designed for moving applications with long travel distances of over 10 m. Thanks to its small outer diameter and tight bending... | |
| The SD 99 C ECO combines the advantages of a permanently flexible data cable with overall copper screening made from tinned copper round wires. This makes it particularly suitable... | |
| The DR PN 689 P Highflex is a reeling, special Industrial Ethernet Cat 5 cable with PUR outer jacket and SABIX® core insulation. Industrial Ethernet is a young and rapidly... | |
| The S 99 ECO is a low-capacity, highly flexible drag chain cable that is ideal for dynamic industrial applications with limited installation space. Its small outer diameter and extremely small... | |
| The SD 99 ECO is a multi-pair data cable with a black PUR sheath that has been specially developed for permanently flexible use in drag chains. The small outer diameter... |
| << Prev | Next >> |