SAB BRÖCKSKES GmbH & Co. KG Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
Coaxial cable with BNC and SMB connector for the connection between sensor and measuring device. This coaxial cable has excellent low-temperature flexibility down to -40°C and can be used up...
Coaxial cable with BNC connectors (50 Ω) at both ends for low noise transmission in high frequency technology. The pre-assembled BNC cable can be used at temperatures up to max.
collection cable for a structured and proper laying for example at a test bench
connection cable with waterproof sensor connector IP 68 for triaxial acceleration sensors on IEPE Basis
ETFE insulated stranded hook-up wire with extended temperature range and good electrical insulating characteristics. The cold-flexible ETFE cable is recommended for use in high-frequency and broad-band techniques, coaxial and microwave...
FEP cable with overall copper screen and extended temperature range +200 °C (limited time). This FEP wire with FEP jacket is recommended for use in high-frequency and broad-band technology, coaxial...
For example for the connection of an uniaxial acceleration sensor (IEPE).
For example for the connection of an uniaxial acceleration sensor (IEPE)
For low-noise NVH measurements with microphones and uniaxial sensors, stable signal transmission is essential. The BNC breakout box with 8-way coax multicore cable is specifically designed for applications with...
For NVH measurements with microphones and uniaxial sensors, stable and low-noise signal transmission is essential. The 8-way coax multicore cable (low noise) enables a structured and reliable connection of sensor...
for the connection of triaxial acceleration sensors with charge outlet (IEPE)
for the extension of a sensor connection cable with Lemo connector 9-pole code G
For the extension of a triaxial acceleration sensor cable with ¼-28 UNF female connector
HV acceleration measurement together with CSM HV IEPE FL 100 measuring module
In multi-channel NVH measurements with triaxial accelerometers, cabling effort can quickly become complex. The IEPE triax breakout box with 8-way multicore cable enables a structured and compact connection of...
In multi-channel NVH measurements with triaxial accelerometers, a structured and clearly arranged cabling setup is essential. The 8-way IEPE triax multicore cable enables the bundled and reliable connection of multiple...
Li6Ybl · Li6Yvz is an ETFE, FEP, and PFA insulated stranded hook-up wire with extended temperature range and high resistance against chemicals 375 V. It is recommended for use in...
Li6Ybl · Li6Yvz is an FEP insulated stranded hook-up wire with extended temperature range and nearly frequency-independen t dielectric characteristics 900 V. It is recommended for use in high-frequency and...
LiPFAvn is an PFA insulated stranded hook-up wire with extended temperature range and high resistance against chemicals 375 V. It is recommended for use in high-frequency and broad-band techniques, coaxial...
Low noise coax cable at both sides with Microdot 10-32 male connectors e.g. for the connection of an uniaxial acceleration sensor (IEPE).
Low-noise coaxial cable with BNC male connector (50 Ω) and BNC female connector (50 Ω). This coaxial cable has very good resistance to oil and chemicals and can be used...
Low-Noise-Cable for uniaxial accelerationsensor (IEPE) and connection at e.g. Siemens LMS SCADAS measuring technique.
Measuring tasks are becoming more and more complex and the number of measuring points to be evaluated is increasing. This causes a bigger cabling effort. In order to simplify this...
Multiple coaxial cable (16-connectors) is mechanically very robust, easy to handle and can be used in a very space-saving installation.
RG 179 FEP is a FEP-insulated coaxial cable with FEP jacket. Moreover, it has an excellent resistance against chemicals and solvents. Application is in high broadband transmission.
RG 316 FEP is a FEP-insulated Koax cable with TPE jacket. Moreover, it has an excellent temperature resistance and flexibility at low temperatures. Moreover, it has excellent electrical insulating characteristics...
Robust RG 316 coaxial cable with BNC male connectors and 50 Ω BNC couplings. This multiple coaxial cable (8-plug) is mechanically very robust, easy to handle and can be used...
sensor cable for triaxial acceleration sensors (IEPE) and 8-36 UNF connection
sensor cable for triaxial acceleration sensors (IEPE) and the connection of e.g. Siemens LMS SCADAS measuring technique
sensor cable for triaxial acceleration sensors with charge outlet (IEPE) and connection to e.g. Müller BBM PAK measuring technique
sensor connection cable for triaxial acceleration sensors (IEPE) and connection for e.g. MüllerBBM PAK measuring technique
Sensor connection cable for triaxial acceleration sensors with charge outlet and for example Müller BBM PAK measurement systems.
Sensor connection cable for triaxial acceleration sensors with charge outlet
Sensor connection cable for triaxial acceleration sensors with charge output and connection to e.g. Müller BBM PAK Messtechnik
TA 866 F is a FEP connection cable with extended temperature range and excellent resistance against chemicals and solvents + 180 °C. It is recommended for use in high-frequency and...
TD 801 F is a FEP data cable with flexibility at low temperatures and extended temperature range up to +180°C. This FEP insulated cable with FEP sheath material is...
Temperature-resistan t coaxial cable (low-noise) as connection between sensor and measuring device.
The LiPFAvn is a high-temperature-res istant hook-up wire with a PFA insulation and an extended operating temperature range of −90°C to +250°C. Its excellent resistance to chemicals and solvents,...
The TD 838 CF TP twisted-pair FEP data cable is designed for demanding industrial applications and operates reliably in a temperature range from -90 °C to +180 °C. It offers excellent resistance...