SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 17
Product Name Notes
SABIX® A 100 HT is a high temperature cable with nickel-plated strands and VDE-Reg.-No. 7088. This fire retardant cable is recommended for use in internal wiring at high ambient temperatures...
SABIX® A 147 FRNC is a flame retardant, halogen-free wiring cable with a voltage of 600 V. This electrical cable with UL is recommended for use in production of control...
SABIX® A 157 FRNC is a halogen-free wiring cable with a voltage of 1000 V and it has an approval for the US-market. The electrical wiring cable is recommended for...
SABIX® A 166 FRNC is a halogen-free wiring cable with extended temperature range, no flame propagation, and a voltage of 0,6/1 kV. This flame retardant cable is recommended for use...
SABIX® A 810 FRNC is a halogen-free motor connection cable with extended temperature range, improved fire performance, and numbered cores. It is recommended for use in automation technologies, car manufacturing...
SABIX® A 812 C FRNC is a halogen-free motor connection cable with inner sheath, extended temperature range, overall copper screen, improved fire performance, and numbered cores. It is recommended for...
SABIX® D 305 FRNC is a halogen-free and flexible data cable with improved fire performance which is has an easy stripping and anticapacitance. This flame retardant cable is recommended for...
SABIX® D 315 FRNC is a flexible data cable with imrpoved fire performance and overall copper screen which is flame retardant and self-extinguishing. This FRNC data cable with temperature range...
SABIX® D 320 FRNC C1 is a flexible data cable with extended temperature range (-30/+90 °C), imrpoved fire performance, and overall copper screen which is certified acc. to NF C32-070...
SABIX® D 345 FRNC TP is a paired data cable with improved fire performance and overall copper screen. Moreover, it has good EMC characteristics and is flame retardant and self-extinguishing.
The fire resistant & fire retardant cable with silver-plated strands, good solderability is recommended for use in internal wiring at high ambient temperatures in protected rooms. The core cable is...

<< Prev Next >>