SAB BRÖCKSKES GmbH & Co. KG Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Product Name Notes
A decisive characteristic of this cable is an excellent longitudinal tightness. It avoids ignition discharges as well as dangerous zone entrainment of flammable gases to areas that are not exposed...
Bus hybrid cables from SAB combine power supply and data transmission in one cable. These cables are used, for example, in the cable-hose assembly of the robots and, due to...
Cable track compatible, robot compatible CAT 6 Ethernet cable for use under rough, industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity. The CAT 6...
CAT 5 Profinet cable type R with a minimum bending radius of 5 x d. This robotic cable is oil-resistant, halogen-free and can be twisted up to ± 180°/m. The...
CAT 6A cable, high temperature resistant up to +180 °C in the FEP version - with UL approval UL AWM Style 21618 +150 °C. The temperature range can be...
CAT 6A Gigabit Ethernet cable with UL/CSA approval for use in cable tracks. The CAT 6A cable with cable track approval is suitable for use under harsh industrial conditions, e.g.
CAT 6A halogen-free Ethernet cable with ABS Type Approval and UL recognition for maritime use.
CAT 7A Gigabit Ethernet cable for reelable use. The coilable CAT 7A cable with small bending radius has been designed for different applications where higher data volumes have to be...
CAT 7A halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry.
Connection cable between PC and IP cameras.
Extreme temperature resistant and high flexible Profibus-DP cable for the high temperature range.
Fast-Connect Profinet cable type C with UL and CSA approval for permanently flexible use. Thanks to the “Fast-Connect” cable construction (7-wires), this Profinet cable is particularly...
Flexible Profinet cable type C with UL approval for permanently flexible use in cable tracks. The minimum bending radius of this cable is 5 x d for fixed installation, 10...
Highly flexible, drag chain Industrial Ethernet cable CAT 5e for clean room applications. This drag chain cable has a small bending radius of 10 x d (flexible application) and 15...
IE system cable for continuously flexible application, e.g. in cable tracks in industrial environment.
Industrial Ethernet cable CAT 6A suitable for drag chains for use in clean room applications. This highly flexible drag chain cable with UL AWM Style 20549 80°C can be used...
Industrial Ethernet cable CAT 7A suitable for drag chains for use in clean room applications. The highly flexible drag chain cable with a characteristic impedance of 100Ω ± 10Ω, fulfills...
Industrial Ethernet Cables, CATLine CAT 5e DR
Industrial ethernet system cable Cat. 6A for continuously flexible application, e.g. in cable tracks in industrial environment.
Industrial ethernet system cable for continuously flexible application, e.g. in cable tracks in industrial environment.
Our CAT 7A Industrial Ethernet cables with cable track are suitable for flexible use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,...
Our robot-compatible CAT 7 and CAT 7A Industrial Ethernet cables are suitable for use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,...
PN 663 is an UL approved Profinet type B industrial ethernet cable for flexible applications.
PN system cable Cat.5 for continuously flexible application, e.g. in cable tracks in industrial environment.
Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max.
Profinet cable for highly flexible use in cable tracks. This Profinet cable type C (2 x 2 x 22 AWG) with tinned copper strands (fine strands) is particularly suitable for...
Profinet cable type B for flexible use. This Profinet CAT 5 type B cable with tinned copper strands 2 x 2 x 22 AWG has been specially developed for flexible...
Profinet CAT 5 cable type A with UL approval for fixed installation with a minimum bending radius of 5 x d. The temperature range is -30°C/+70°C (according to VDE) in...
Profinet system cable (Cat.5) with moulded M12 connector D-coded and mounted RJ45 connector for continuously flexible application, e.g. in cable tracks in industrial environment.
Robot Profinet cable type <R> with UL approval for use on robots. The cable is oil resistant and can be twisted up to a torsion angle of ±360°/m.
Robotic Cable, RT Ethernet cable CAT 6
Robust & weatherproof Single Pair Ethernet cable for use in harsh & industrial environments e.g. high temperatures, contamination by oil and grease, aggressive chemicals or humidity.
Single pair Ethernet cable with power supply and UL approval for use in drag chains. The SPE Hybrid cable fulfils the electrical and transmission requirements for high frequency in accordance...
The unshielded CAN bus cable with narrow bending radii and small outer diameter is easy to assemble and extremely easy to install due to its cable structure. The cable is...
The CAT 5e data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The halogen-free cable meets the fire protection requirements R15 (EL1A) according to EN...
The CAT 6 A data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The cable is halogen-free, flame retardant and self-extinguishing. Especially for use in...
The CAT 7A R Industrial Ethernet cable for the railway industry meets the requirements of EN 45545-2. The CAT 7A cable is used for Ethernet and/or Gigabit Ethernet networks in...
The DR PN 689 P Highflex is a reeling, special Industrial Ethernet Cat 5 cable with PUR outer jacket and SABIX® core insulation. Industrial Ethernet is a young and rapidly...
The halogen-free and flame-retardant CAN bus cable according to NF C 32-070 C1 has good flexibility and is suitable for a temperature range of -30/+90°C. The cable is used for...
The Profinet cable type A is particularly suitable for fixed installation. The minimum bending radius of the cable is 5 x d (fixed laying).
The reelable CAT 6A Gigabit Ethernet cable is designed for various applications. In addition to the very good oil resistance, the cable is extremely weather-resistant and has a very small...
The robot-suitable CAT 6A Industrial Ethernet cable with UL/CSA approval is highly flexible and is mainly used in robots. The cable is oil-resistant and can withstand temperatures of up to...
The Special CATLine CAT 6 S was developed specifically for the special requirements of passenger boarding bridges. Thanks to its drag chain capability, high flexibility and robust construction, it guarantees...
This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet...
This CAN bus cable with UL approval has a radiation resistance of 8 x 10⁷ cJ/kg and a very good oil resistance according to DIN VDE 0207 part 5. This...
This CAT 5e halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry.
This CAT 6 Gigabit Ethernet cable with UL/CSA approval is ideally suited for cable tracks. The track suitable CAT 6 cable can also be used wherever harsh industrial conditions prevail,...
This flexible CAT 5e industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying...
With the new flexible CATLine XL types with reduced insertion loss, a product family is available that has been tested and validated beyond the normative limit of 100 metres. In...
With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,...