SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
BiAF/ GL is silicone insulated strands with fibre-glass braiding. Moreover, they are used for applications at ambient temperatures higher than +55°C, for internal wiring of e.g. lamps and illuminations, heating...
BiHFP-J is silicone insulated strands with steel wire armouring for mechanical protection against mechanical damages. Still, it is flexible at low temperatures. It is applied in foundries, plastics processing, packaging...
DR 717 P Highflex is a highflex reeling cable 300/500 V. This reeling cable is used for spring cable reels on stages and theatres.
DR 718 CP Highflex is a highflex reeling cable with overall copper screen. This crane cable is used for spring cable reels on stages, for example, in theatres and as...
High temperature resistant single core with glass fibre insulated strands for use at extreme temperatures up to max. +400°C.
S 200 C is a continuously flexible TPE/PUR control cable with numbered cores and overall copper screen. Additionally, it has a small outer diameter, a min. bending radius, and uncritical...
SiHF-J / BiHF-J consists of silicone insulated strands with silicone outer sheath. It is flexible at low temperatures, halogen-free, and heat resistant. It finds its application in plastics processing, packaging...
The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress. DR 730 P...
The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress.
The ZKBi is a voltage-stable, silicone ignition cable that is heat resistant and flexible at low temperatures. It is used at high and very unsteady ambient temperatures, e.g. in thermal...

<< Prev