SAB BRÖCKSKES GmbH & Co. KG Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 1-Channel Thermocouple Extension Cable with FEP Insulation and Miniature Plug Optimize your industrial temperature measurement with our 1-channel thermocouple extension cable, compatible with thermocouple types K, J, N, and T... | |
| 16-Channel Thermocouple Extension Cable with FEP Insulation and Lemo Connectors (FFA/PCA) Optimize multi-channel temperature measurement with our 16-channel thermocouple extension cable featuring FEP insulation and copper shielding. Designed for a... | |
| 16-Channel Thermocouple Extension Cable with FEP Insulation and Miniature Plug Ensure precise multi-channel temperature measurement with our 16-channel thermocouple extension cable, featuring high-quality FEP insulation and copper shielding. Designed for... | |
| 8-Channel Thermocouple Extension Cable with FEP Insulation and Lemo Connectors (FFA/PCA) Achieve robust and reliable multi-channel temperature measurement with our 8-channel thermocouple extension cable featuring durable Lemo connectors (FFA/PCA). Built... | |
| 8-Channel Thermocouple Extension Cable with FEP Insulation and Modular Connectors Expand your multi-channel temperature measurement capabilities with our 8-channel thermocouple extension cable, designed for precise signal transmission in test benches,... | |
| Airflow thermocouple for temperature measurement, for example at engine test benches. Especially appropriate to collect the temperature of the airflow, for example in the turbocharger. The small diameter of the... | |
| Especially appropriate to measure the temperature in the fuel line. The small diameter of the thermocouple situated in the middle of the T-tube connector, guarantees a quick response time. Another... | |
| For the temperature collection at Hairpin windings in the stator very small and at the same time robust thermocouples are needed. The scattering effect of electromagnetic radiation from the surrounding... | |
| Pipe clamp thermocouples, also referred to as surface temperature probes or clamp-on thermocouples, are specifically designed for reliable pipe-mounted temperature measurement on pipes and pipe connections, such as those found... | |
| Safe high voltage (HV) temperature measurement with ambient temperatures up to + 200°C (for example in hardening processes of impregnated motor windings) | |
| Safe HV temperature measurement in HV environments | |
| Screw-in thermocouples are used for reliable temperature measurement in industrial applications, particularly on engine test stands and for exhaust gas temperature monitoring at manifolds. These robust sensors with Type K... | |
| Self-adhesive thermocouple for temperature measurement on the sleeves of the drive shaft. Data is transmitted via the telemetry system. Several self-adhesive thermocouples can easily be attached to save space. The... | |
| Temperature sensor for the quick temperature collection on flat and rotating surfaces, such as brake discs. Fixing possibilities: The fixing is done by a screw on the holding plate. With... | |
| The outdoor temperature sensor is placed on the side window pane and is fixed by closing the window. Due to the plastic construction a damage of the window pane and... | |
| The SAB 1000°C surface thermocouple is a high-temperature sensor for demanding measurement tasks, for example in the automotive industry, steel production, or battery issue tests such as nail penetration. Thanks... | |
| Thermocouple for surface measurements on magnetic materials. The flat measuring tip enables a direct surface measurement. Thanks to the compression spring, it fits closely even when there is vibration. | |
| This 1-channel thermocouple extension cable for type K with miniature plug/miniature socket is designed and tested for use in cable tracks. Stranded conductors make the cable flexible for forced-guided or... | |
| This cooling water thermocouple is especially appropriate to measure the temperature of the cooling liquid in the cooling tubes at the engine. If temperature collection is no longer required, the... | |
| This dipstick thermocouple is especially appropriate to measure the temperature in engine oil. The dipstick can easily be inserted instead of the normal oil dipstick. The adjustable fixing tightens the... | |
| This Insulated Thermocouple Type J/K with cable is versatile due to its design and high temperature resistance. With its slim design and flexible sheath material, this thermocouple can even be... | |
| This mineral insulated thermocouple with breather nipple is especially designed for the use at brake callipers or clutch slave cylinders. The existing breather nipple is replaced by the breather with... | |
| This multiple step thermocouple is especially appropriate for a temperature collection in the particle filter and catalytic converter. Due to the stepwise arrangement of the thermocouples, the temperature can be... | |
| This set can be used for the most different oil filler necks with the help of the 3 sealing inserts. | |
| This surface temperature sensor is used for the easy measurement at the sealing ring of spark plugs, for example in automobile industry. Working with spark plug spanner isn’t impeded. | |
| This surface thermocouple is applied in the exhaust gas area. It is especially appropriate for a quick and uncomplicated temperature measurement. By welding the measuring tip the sensor can be... | |
| This surface thermocouple with polyimide cable is used for example in coil windings, electronic parts and narrow spaces. Batch certificate and identification can be delivered on request. | |
| This thermocouple is especially appropriate to collect the temperature in pipe systems. The quick coupling of the thermocouple allows the easy exchange of the thermocouple without disturbing the closed system... | |
| This thermocouple is used, for example in automobile industry. The special thermocouple is especially appropriate to measure temperatures in batteries. Considerable advantage is the special sheathing resistant against battery acids... | |
| Type K high-voltage thermocouple (1-channel) with HV thermocouple cable type K for safe temperature measurement in high-voltage environments. The measuring point of the type K sensor is available in bare... |