SAB BRÖCKSKES GmbH & Co. KG Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 16
Product Name Notes
SABIX® A 200 FRNC is a halogen-free control cable with numbered cores and improved fire performance. This fire & flame retardant cable is recommended for use in automation systems, car...
SABIX® A 205 S is a halogen-free, fire retardant control cable with coloured cores and improved fire performance. This flame & fire resistant cable is recommended for use in automation...
SABIX® A 226 C FRNC C1 is a halogen-free control cable with overall copper screen, extended temperature range, numbered cores, and improved fire performance. This shielded control cable is recommended...
SABIX® A 238 FRNC is a halogen-free fire & flame retardant cable with numbered cores, improved fire performance, and overall copper screen. This low smoke zero halogen wire is recommended...
SABIX® A 260 PUR is a cold resistant, flexible control cable with numbered cores. This oil resistant cable is weather resistant and is recommended for use in automation technologies, steel...
SABIX® D 305 FRNC is a halogen-free and flexible data cable with improved fire performance which is has an easy stripping and anticapacitance. This flame retardant cable is recommended for...
SABIX® D 315 FRNC is a flexible data cable with imrpoved fire performance and overall copper screen which is flame retardant and self-extinguishing. This FRNC data cable with temperature range...
SABIX® D 320 FRNC C1 is a flexible data cable with extended temperature range (-30/+90 °C), imrpoved fire performance, and overall copper screen which is certified acc. to NF C32-070...

<< Prev Next >>